location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens optipoint 420 standard S Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
optipoint 420 standard S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L30250-F600-A829
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Siemens optipoint 420 standard S Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Speakerphone
  • - LCD
  • - Power over Ethernet (PoE) Plug and Play DC-in jack
More>>>
Short summary description Siemens optipoint 420 standard S Black:
This short summary of the Siemens optipoint 420 standard S Black data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens optipoint 420 standard S, Speakerphone, Black

Long summary description Siemens optipoint 420 standard S Black:
This is an auto-generated long summary of Siemens optipoint 420 standard S Black based on the first three specs of the first five spec groups.

Siemens optipoint 420 standard S. Speakerphone. Product color: Black

Design
Product color *
Black
Phone features
Speakerphone *
Yes
Polyphonic ring
Yes
Management features
Volume control
Digital
Display
Display
LCD
Display number of lines
2 lines
Ports & interfaces
Power over Ethernet (PoE)
Yes
Ports & interfaces
Wireless connection
No
Plug and Play
Yes
DC-in jack
Yes
Weight & dimensions
Weight
32.1 oz (910 g)
Other features
Mac compatibility
No
Dimensions (WxDxH)
8.86 x 8.66 x 3.11" (225 x 220 x 79 mm)
Wall mountable
Yes
Supported network protocols
SNMP, http, DHCP, DNS, FTP
Internet connection required
Yes
Ethernet LAN (RJ-45) ports
1
Brand Image Article code product Stock Price from
Siemens optiPoint 410 economy plus SIP Black Siemens optiPoint 410 economy plus SIP Black
(show image)
L30250-F600-A838 optiPoint 410 economy plus SIP 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 410 economy plus SIP White Siemens optiPoint 410 economy plus SIP White
(show image)
L30250-F600-A837 optiPoint 410 economy plus SIP 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 420 economy S Black Siemens optiPoint 420 economy S Black
(show image)
L30250-F600-A825 optiPoint 420 economy S 0.00
(excl. VAT)
0 (incl. VAT)
Unify

Unify optiPoint 410 advance SIP White
(show image)
L30250-F600-A818 optiPoint 410 advance SIP 0.00
(excl. VAT)
0 (incl. VAT)
Unify

Unify optiPoint 420 economy plus SIP Black
(show image)
L30250-F600-A827 optiPoint 420 economy plus SIP 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 420 economy plus SIP White Siemens optiPoint 420 economy plus SIP White
(show image)
L30250-F600-A826 optiPoint 420 economy plus SIP 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 420 economy SIP White Siemens optiPoint 420 economy SIP White
(show image)
L30250-F600-A824 optiPoint 420 economy SIP 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 420 standard SIP White Siemens optiPoint 420 standard SIP White
(show image)
L30250-F600-A828 optiPoint 420 standard SIP 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 410 advance SIP Black Siemens optiPoint 410 advance SIP Black
(show image)
L30250-F600-A819 optiPoint 410 advance SIP 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 410 standard SIP Black Siemens optiPoint 410 standard SIP Black
(show image)
L30250-F600-A817 optiPoint 410 standard SIP 0.00
(excl. VAT)
0 (incl. VAT)