Siemens logo

Siemens OptiPoint 500 standard mangan. Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33882
Info modified on:
04 Apr 2019, 08:25:14
Long product name Siemens OptiPoint 500 standard mangan. Black:

OptiPoint 500 standard mangan.

Siemens OptiPoint 500 standard mangan. Black:

optiPoint 500 Family

Giving you a great choice of digital system telephones
With optiPoint 500 you have choices at every turn. The digital models – entry, economy, basic, standard and advance – present in each class all the performance capabilities of today's voice communication terminals: e.g. standard and advance offer full duplex voice quality in hands-free mode, standard USB interface, highest levels of convenience for greater efficiency and an up-to-date ergonomic design.

optiPoint 500 standard
If you like to move around while phoning, then optiPoint 500 standard is the phone for you, because you can make the most of the hands-free function. You can also connect an additional terminal or adapter to it. Specification:

-12 function keys.
-Hands-free - fully duplex with echo suppression.
-Display.
-optiGuide navigation keys.
-Connection port for add-on equipment/adapter.
-USB interface.

Short summary description Siemens OptiPoint 500 standard mangan. Black:

Siemens OptiPoint 500 standard mangan., Speakerphone, Black

Long summary description Siemens OptiPoint 500 standard mangan. Black:

Siemens OptiPoint 500 standard mangan.. Speakerphone. Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.