location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens BVP:090162 electrical terminals

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BVP:090162
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BVP:090162
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4019169736497
Category:
The point at which a conductor from an electrical component, device or network comes to an end and provides a point of connection to external circuits. A terminal may simply be the end of a wire or it may be fitted with a connector or fastener.
Electrical Terminals Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2018 15:36:58
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Siemens BVP:090162 electrical terminals:
This short summary of the Siemens BVP:090162 electrical terminals data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens BVP:090162, Multicolor, 11.9 lbs (5.4 kg), 1 pc(s), 35.4" (900 mm), 9.84" (250 mm), 787.4" (20000 mm)

Long summary description Siemens BVP:090162 electrical terminals:
This is an auto-generated long summary of Siemens BVP:090162 electrical terminals based on the first three specs of the first five spec groups.

Siemens BVP:090162. Product color: Multicolor. Weight: 11.9 lbs (5.4 kg). Quantity per pack: 1 pc(s), Package width: 35.4" (900 mm), Package depth: 9.84" (250 mm)

Features
Product color
Multicolor
Weight & dimensions
Weight
11.9 lbs (5.4 kg)
Packaging data
Quantity per pack *
1 pc(s)
Package width
35.4" (900 mm)
Package depth
9.84" (250 mm)
Package height
787.4" (20000 mm)