location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens 3NA3822 safety fuse High voltage 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3NA3822
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3NA3822
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001869057149
Category:
Device consisting of a strip of wire that melts and breaks an electric circuit if the current exceeds a safe level.
Safety Fuses Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Siemens 3NA3822 safety fuse High voltage 1 pc(s) :
The short editorial description of Siemens 3NA3822 safety fuse High voltage 1 pc(s)

LV HRC fuse element, NH000, In: 63 A, gG, Un AC: 500 V, Un DC: 250 V, Front indicator, live grip lugs
More>>>
Short summary description Siemens 3NA3822 safety fuse High voltage 1 pc(s):
This short summary of the Siemens 3NA3822 safety fuse High voltage 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens 3NA3822, 1 pc(s), 2.56" (65 mm), 2.44" (62 mm), 3.31" (84 mm), 4.59 oz (130 g)

Long summary description Siemens 3NA3822 safety fuse High voltage 1 pc(s):
This is an auto-generated long summary of Siemens 3NA3822 safety fuse High voltage 1 pc(s) based on the first three specs of the first five spec groups.

Siemens 3NA3822. Quantity per pack: 1 pc(s). Package width: 2.56" (65 mm), Package depth: 2.44" (62 mm), Package height: 3.31" (84 mm)

Technical details
Purpose *
High voltage
Product color
Multicolor
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
2.56" (65 mm)
Package depth
2.44" (62 mm)
Package height
3.31" (84 mm)
Package weight
4.59 oz (130 g)