SIBIR GS 55 V4000 41095 Fully built-in 12 place settings C

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1604
Info modified on:
27 May 2024, 15:14:40
Short summary description SIBIR GS 55 V4000 41095 Fully built-in 12 place settings C:

SIBIR GS 55 V4000 41095, Fully built-in, Compact, Black, Black, Touch, LED

Long summary description SIBIR GS 55 V4000 41095 Fully built-in 12 place settings C:

SIBIR GS 55 V4000 41095. Appliance placement: Fully built-in, Product size: Compact, Door color: Black. Number of place settings: 12 place settings, Noise emission class: B, Noise level: 42 dB. Energy efficiency class: C, Water consumption per cycle: 9.8 L, Energy consumption per 100 cycles: 72 kWh. Width: 21.7" (550 mm), Depth: 22.5" (572 mm), Height: 29.8" (756 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.