location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle POS X504 2957U 1.4 GHz All-in-One 15.6" 1366 x 768 pixels Touchscreen White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POS X504
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X504POS1 show
Show alternative article codes used in the online market place
Category:
point of sale systems
POS Systems Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Shuttle POS X504 2957U 1.4 GHz All-in-One 15.6" 1366 x 768 pixels Touchscreen White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One 15.6" White
  • - Touchscreen
  • - Intel® Celeron® 1.4 GHz 2 MB
  • - DDR3L 4 GB
  • - SSD 60 GB
  • - Built-in speaker(s) Card reader integrated
  • - Ethernet LAN Wi-Fi Microphone in
  • - Panel mounting interface: 100 x 100 mm
  • - 65 W
Long product name Shuttle POS X504 2957U 1.4 GHz All-in-One 15.6" 1366 x 768 pixels Touchscreen White :
The short editorial description of Shuttle POS X504 2957U 1.4 GHz All-in-One 15.6" 1366 x 768 pixels Touchscreen White

Intel Celeron Processor 2957U (2M Cache, 1.40 GHz), 4GB DDR3L 1600MHz, 60GB SSD, 15.6" LED HD Touch 1366 x 768, Gigabit LAN, WLAN, WebCam
More>>>
Shuttle POS X504 2957U 1.4 GHz All-in-One 15.6" 1366 x 768 pixels Touchscreen White:
The official marketing text of Shuttle POS X504 2957U 1.4 GHz All-in-One 15.6" 1366 x 768 pixels Touchscreen White as supplied by the manufacturer

Fanless All-in-one PC for POS applications
The Shuttle POS X504 is a valued All-in-One POS Terminal PC boasting a 39.6cm (15.6-inch) LCD touchscreen and powered by Intel's Celeron® Processor 2957U. This system is compatible with major operation systems including Windows Embedded POSReady 7 and is suitable for small and medium retailers to serve customers effectively. It offers numerous connectors for typical POS peripherals like receipt printer, customer display, barcode scanner, keyboard, mouse, external storage, cash drawer and more. In addition, the HDMI and VGA ports can be used to drive two more displays with basic digital signage applications. Thanks to its passive cooling, the system is virtually noiseless, maintenance-free and is approved for 24/7 nonstop operation. Particularly suitable for POS applications is the arrangement of connectors at the bottom and the IP54 compliant front panel which is dust-protected and protected from splashing of water. POS X504 offers a high level of reliability and is a lower priced alternative to conventional POS systems.

Fanless and whisper-quiet
The fanless technology used in this PC means it is incredibly quiet. Doing away with these mechanical components also reduces the number of wearing parts, making the machine more durable and stable.

Low energy consumption
Thrift is a virtue. In terms of power consumption this Mini-PC sets an example. It is not just good for the environment but for your pocket, too.

Intel chipset inside
Play it safe with the reliable chipsets from the world's largest chip manufacturer. Intel chipsets have proven themselves over many years, have been presented with awards by the trade press and offer the best possible degree of compatibility.

Multiformat card reader
At last – no more searching for missing digital camera leads. Simply insert the memory card and you can access all stored photos and videos immediately.

Anti-theft protection
The Kensington Lock forms part of the anti-theft system. As with many other Notebooks, this Mini-PC can also be safely locked, ensuring long-term enjoyment from your Shuttle product.

Inbuilt stereo speakers
Two powerful speakers are elegantly integrated into the design and deliver astonishingly good sound quality. And when more power is needed, you can attach external speakers via audio jacks.

Suitable for Linux operating systems
This model was successfully tested with openSUSE Linux by Novell. All machine functions worked without problem immediately after installation.

Connections without all those annoying cables
Data is transferred by WLAN completely without cables. Accessing the Internet and local network resources (e.g. printers) is now child's play when within range of an access point/hotspot.

Solid base
Folded 180° vertically, the chrome anti-slip pedestal can be used as a carrying handle. A particularly clever solution from Shuttle's engineers.

Keeping in touch
The revolutionary touchscreen allows this Mini-PC to be controlled without the use of mouse or keyboard. Touching the screen with a finger or stylus takes the place of the mouse. And with a virtual keyboard, entries can be made directly on the screen.

Securely attached
The practical VESA mounting surface on the back of the device enables it to be attached to monitor arms or wall mounts. The VESA format is standardised, making it suitable for most mounts.

Integrated Webcam
The inbuilt Webcam enables problem-free video telephony and video conferencing in high-quality megapixel format.

Fan-less external power supply
A highly effective external power supply provides the Shuttle Mini-PC with its energy. And since it works without a fan, it is completely noise-free.

Communication in the fast lane
The integrated gigabit LAN chipset opens up completely new possibilities for communication with no restriction on the speed of data transfer. Say goodbye to information bottlenecks, whether in the company network or for home Internet access.

Short summary description Shuttle POS X504 2957U 1.4 GHz All-in-One 15.6" 1366 x 768 pixels Touchscreen White:
This short summary of the Shuttle POS X504 2957U 1.4 GHz All-in-One 15.6" 1366 x 768 pixels Touchscreen White data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle POS X504, 15.6", 1366 x 768 pixels, 220 cd/m², Resistive, 16:9, Intel® Celeron®

Long summary description Shuttle POS X504 2957U 1.4 GHz All-in-One 15.6" 1366 x 768 pixels Touchscreen White:
This is an auto-generated long summary of Shuttle POS X504 2957U 1.4 GHz All-in-One 15.6" 1366 x 768 pixels Touchscreen White based on the first three specs of the first five spec groups.

Shuttle POS X504. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Display brightness: 220 cd/m². Processor family: Intel® Celeron®, Processor model: 2957U, Processor frequency: 1.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3L, Maximum internal memory: 8 GB. Total storage capacity: 60 GB, Storage media: SSD, HDD interface: SATA. Graphics card manufacturer: Intel, Graphics card: HD Graphics

Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Display brightness
220 cd/m²
Touchscreen technology
Resistive
Aspect ratio
16:9
Processor
Processor family *
Intel® Celeron®
Processor model *
2957U
Processor threads
2
Processor frequency
1.4 GHz
Processor cache
2 MB
System bus rate
5 GT/s
Memory
Internal memory *
4 GB
Internal memory type
DDR3L
Maximum internal memory
8 GB
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
60 GB
Storage media *
SSD
HDD interface
SATA
HDD size
2.5"
SSD capacity
60 GB
SSD interface
Serial ATA
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics
Features
Certification
CB, BSMI, ETL, CCC, CE, FCC, BSMI, C-Tick, RoHS, ErP Lot6
Multimedia
Built-in speaker(s)
Yes
Number of speakers
2
Audio system
Realtek ALC269
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
HDMI ports quantity
1
VGA (D-Sub) ports quantity
1
Line-out
Yes
Microphone in
Yes
Serial ports quantity
4
Parallel ports quantity
1
DC-in jack
Yes
Design
Chassis type
All-in-One
Product color
White
Software
Operating system installed *
No
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power supply
65 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Ergonomics
Wall mountable
Yes
Panel mounting interface
100 x 100 mm
Weight & dimensions
Width
15.4" (391 mm)
Depth
1.65" (42 mm)
Height
12.9" (327 mm)
Weight
6.79 lbs (3.08 kg)
Packaging data
Package weight
9.35 lbs (4.24 kg)
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Memory slots
1
Country Distributor
Deutschland 1 distributor(s)