Shuttle logo

Shuttle POR01 serial cable Black 15.7" (0.4 m) DB-9

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70254
Info modified on:
14 Mar 2024, 17:53:29
Long product name Shuttle POR01 serial cable Black 15.7" (0.4 m) DB-9:

RJ45 - D-Sub, 0.4m

Shuttle POR01 serial cable Black 15.7" (0.4 m) DB-9:

Serial Port Adapter for POS01

The Shuttle All-in-One PCs X50V4 / X50V5 / X50V6 can be equipped with the optional accessory POS01, which is an extension kit with four serial ports (2x D-Sub and 2x RJ45), one parallel port and an RJ11 DIO port for cash drawers.
With the help of the adapter cable POR01, the RJ45 ports can be converted to the 9-pin D-Sub standard, which is the traditional connector for serial devices.

Short summary description Shuttle POR01 serial cable Black 15.7" (0.4 m) DB-9:

Shuttle POR01, Black, 15.7" (0.4 m), DB-9, Male, Female, Shuttle POS01 The Shuttle All-in-One PC of the X50 and P90U/P92U series [1] can be equipped with...

Long summary description Shuttle POR01 serial cable Black 15.7" (0.4 m) DB-9:

Shuttle POR01. Product color: Black, Cable length: 15.7" (0.4 m), Connector 1: DB-9

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.