location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPC All-In-One complete PC P9200XA Intel® Celeron® 5205U 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-In-One complete PC P9200XA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAC-P92U001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047103713
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:05:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle XPC All-In-One complete PC P9200XA Intel® Celeron® 5205U 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB SSD Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19.5" Multi Touchscreen
  • - Fanless
  • - Approved for 24/7 non-stop operation
  • - IP54 protected
Long product name Shuttle XPC All-In-One complete PC P9200XA Intel® Celeron® 5205U 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB SSD Wi-Fi 5 (802.11ac) Black :
The short editorial description of Shuttle XPC All-In-One complete PC P9200XA Intel® Celeron® 5205U 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB SSD Wi-Fi 5 (802.11ac) Black

Intel Celeron 5205U (2MB Cache, 1.9GHz), 8GB DDR4-SDRAM, 500GB SSD, 49.5 cm (19.5") HD+ 1600 x 900 LCD Touch, Intel UHD Graphics, LAN, WLAN, Bluetooth, Webcam, No OS
More>>>
Shuttle XPC All-In-One complete PC P9200XA Intel® Celeron® 5205U 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB SSD Wi-Fi 5 (802.11ac) Black:
The official marketing text of Shuttle XPC All-In-One complete PC P9200XA Intel® Celeron® 5205U 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB SSD Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer

19.5” ALL-IN-ONE PC FOR POS, POI AND KIOSK APPLICATIONS
The Shuttle XPC all-in-one P9000XA is a fully configured All-in-One PC (without operation system) with capacitive 19.5" touchscreen. An Intel Ultra-Low-Voltage (ULV) processor makes for high computing power while it keeps energy consumption at a low level. Thanks to its passive cooling, the system is virtually noiseless, maintenance-free and approved for 24/7 nonstop operation. Particularly suitable for vertical applications is the arrangement of connectors at the bottom and the IP54 compliant front panel which is dust-protected and protected from splashing of water.

Short summary description Shuttle XPC All-In-One complete PC P9200XA Intel® Celeron® 5205U 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB SSD Wi-Fi 5 (802.11ac) Black:
This short summary of the Shuttle XPC All-In-One complete PC P9200XA Intel® Celeron® 5205U 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB SSD Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPC All-In-One complete PC P9200XA, 19.5", HD+, Intel® Celeron®, 8 GB, 500 GB, Black

Long summary description Shuttle XPC All-In-One complete PC P9200XA Intel® Celeron® 5205U 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB SSD Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Shuttle XPC All-In-One complete PC P9200XA Intel® Celeron® 5205U 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 500 GB SSD Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Shuttle XPC All-In-One complete PC P9200XA. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen, Panel type: LCD. Processor family: Intel® Celeron®, Processor frequency: 1.9 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Product color: Black

Display
Display diagonal *
19.5"
Display resolution *
1600 x 900 pixels
Touchscreen *
Yes
HD type *
HD+
Native aspect ratio
16:9
Panel type
LCD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
5205U
Processor cores
2
Processor frequency *
1.9 GHz
Processor cache
2 MB
Configurable TDP-down frequency
0.8 GHz
Configurable TDP-down
12.5 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
500 GB
Number of SSDs installed
1
SSD capacity
500 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
2 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera resolution
1920 x 1080 pixels
Camera HD type
Full HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8821CE
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
HDMI version
1.4b
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product color *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Wall mountable
Yes
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Software
Operating system installed *
No
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Weight & dimensions
Width (with stand)
19.2" (487 mm)
Depth (with stand)
1.73" (44 mm)
Height (with stand)
12.6" (321 mm)
Weight (with stand)
9.46 lbs (4.29 kg)
Package weight
12.4 lbs (5.62 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Compliance certificates
RoHS
Certification
CE, RED, FCC, RCM, VCCI
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Cables included
AC
Logistics data
Harmonized System (HS) code
84713000
Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)