location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle MY01 computer case part Small Form Factor (SFF) Other

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MY01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MY01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047103034
Category:
Components of a computer case.
Computer Case Parts Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:52:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle MY01 computer case part Small Form Factor (SFF) Other
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Other
  • - Compatible chassis type: Small Form Factor (SFF)
  • - Black
Long product name Shuttle MY01 computer case part Small Form Factor (SFF) Other :
The short editorial description of Shuttle MY01 computer case part Small Form Factor (SFF) Other

ODD bay cover for Shuttle's 3-litre PCs
More>>>
Shuttle MY01 computer case part Small Form Factor (SFF) Other:
The official marketing text of Shuttle MY01 computer case part Small Form Factor (SFF) Other as supplied by the manufacturer

The Shuttle Accessory MY01 is a permanent cover for the upper storage bay on certain Shuttle's 3-litre PCs. This self-adhesive mylar (robust foil) is intended to protect the empty optical drive bay, in case no optical drive is installed which usually protects the drive bay by itself. The MY01 now offers an addional protection so that no harmful objects can get in. This is especially useful in office or educational environments.

Short summary description Shuttle MY01 computer case part Small Form Factor (SFF) Other:
This short summary of the Shuttle MY01 computer case part Small Form Factor (SFF) Other data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle MY01, Small Form Factor (SFF), Other, Black, Compatible with XG41, XH61, XH61V, XH81V, XH97V, XH110V, XH170V, XH310V, XH310RV and XH610V, 7.6" (193 mm)

Long summary description Shuttle MY01 computer case part Small Form Factor (SFF) Other:
This is an auto-generated long summary of Shuttle MY01 computer case part Small Form Factor (SFF) Other based on the first three specs of the first five spec groups.

Shuttle MY01. Compatible chassis type: Small Form Factor (SFF), Type: Other, Product color: Black. Width: 7.6" (193 mm)

Features
Compatible chassis type *
Small Form Factor (SFF)
Type *
Other
Product color
Black
Features
Compatible products
Compatible with XG41, XH61, XH61V, XH81V, XH97V, XH110V, XH170V, XH310V, XH310RV and XH610V
Weight & dimensions
Width
7.6" (193 mm)
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)