Shuttle logo

Shuttle Industry-grade Panel PC P21WL01-i5WA Intel® Core™ i5 i5-8365UE 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 250 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black, Blue

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34807
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points Shuttle Industry-grade Panel PC P21WL01-i5WA Intel® Core™ i5 i5-8365UE 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 250 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black, Blue:
  • - 21.5" Industry-grade Multi Touchscreen
  • - Intel Core i5 8365UE
  • - Fanless, approved for 24/7
  • - IP65, Dual LAN, 3x COM
Long product name Shuttle Industry-grade Panel PC P21WL01-i5WA Intel® Core™ i5 i5-8365UE 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 250 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black, Blue:

Intel Core i5-8365UE (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 250GB SSD, 54.6 cm (21.5") Full HD 1920 x 1080 LCD Touch, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, Webcam, Windows 10 IoT Enterprise

Shuttle Industry-grade Panel PC P21WL01-i5WA Intel® Core™ i5 i5-8365UE 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 250 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black, Blue:

Industry-grade Panel PC with 21.5" display
The high-value P21WL01 series of Panel PCs comes with a rugged Aluminium chassis with a IP65 compliant front panel and is powered by an Intel ULV processor. The display is Full-HD and sports a projected capacitive 10-point multi-touch function. With its passive cooling the system is virtually noiseless, maintenance-free and approved for 24/7 nonstop operation. The Panel PC is available with different Intel Core processors and additional features on request. This makes it the perfect choice for rugged and public applications such as healthcare, hospitality sector, digital signage, POI, POS, Kiosk and industry.

Short summary description Shuttle Industry-grade Panel PC P21WL01-i5WA Intel® Core™ i5 i5-8365UE 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 250 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black, Blue:

Shuttle Industry-grade Panel PC P21WL01-i5WA, 21.5", Full HD, Intel® Core™ i5, 8 GB, 250 GB, Windows 10 IoT Enterprise

Long summary description Shuttle Industry-grade Panel PC P21WL01-i5WA Intel® Core™ i5 i5-8365UE 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 250 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black, Blue:

Shuttle Industry-grade Panel PC P21WL01-i5WA. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: LCD. Processor family: Intel® Core™ i5, Processor frequency: 1.6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 250 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 IoT Enterprise. Product color: Black, Blue

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.