Shuttle logo

Shuttle DL30N PC/workstation barebone 1.35L sized PC Black N100

Data-sheet quality:
created/standardized by Icecat
Product views:
24791
Info modified on:
14 Jun 2024, 02:04:58
Bullet Points Shuttle DL30N PC/workstation barebone 1.35L sized PC Black N100:
  • - Fanless 1.3L-PC supports 24/7 operating
  • - Dual LAN (2x 2.5Gbit) , 2x COM (RS232) , VESA
  • - HDMI, Display Port and VGA
Long product name Shuttle DL30N PC/workstation barebone 1.35L sized PC Black N100:

Intel N100, 1 x SO-DIMM DDR5-4800, 1 x 2.5" SATA III / 1 x M.2-2280M, Dual 2.5G LAN, 65W

Shuttle DL30N PC/workstation barebone 1.35L sized PC Black N100:

The Shuttle XPC slim Barebone DL30N series is the successor to Shuttle's DL20N series. These fanless Slim PC barebones with an energy-efficient Intel 12th-Gen "Alder Lake-N" processor are suitable for building particularly slim PC systems with drives and operating system as well as client/server setups for pure network-based applications. Two Intel 2.5G LAN ports provide excellent network connectivity and the optional Shuttle accessory WWN03 allows for an LTE module to be installed for mobile internet access. The integrated graphics is based on Intel's powerful Intel UHD Graphics that supports hardware acceleration for 4K videos. Combined with an SSD drive, these Slim-PCs works virtually noiseless.

Short summary description Shuttle DL30N PC/workstation barebone 1.35L sized PC Black N100:

Shuttle DL30N, 1.35L sized PC, Mini PC barebone, DDR5-SDRAM, PCI Express, Serial ATA III, Ethernet LAN, 65 W

Long summary description Shuttle DL30N PC/workstation barebone 1.35L sized PC Black N100:

Shuttle DL30N. Chassis type: 1.35L sized PC, Product type: Mini PC barebone. BIOS type: UEFI AMI. Supported memory types: DDR5-SDRAM, Number of memory slots: 1, Maximum internal memory: 16 GB. Supported storage drive types: HDD & SSD, Storage drive interface: PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Passive. Power supply: 65 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.