60 dB, 2 x AAA, 1200 RPM, PVC, Polypropylene, 11 x 27 x 9.5 cm
SHOTS Toys REA140FLE, Strap-on dildo, Anal sex, Vaginal sex, Natural, Plastic, Natural, Phthalate
SHOTS Toys REA140FLE. Product type: Strap-on dildo, Proper use: Anal sex, Vaginal sex, Product color: Natural. Battery type: AAA. Length: 9.65" (245 mm), Diameter: 1.97" (5 cm), Weight: 13.3 oz (377 g). Quantity per pack: 1 pc(s). Package width: 11.4" (290 mm), Package depth: 3.94" (100 mm), Package height: 6.3" (160 mm)