Sharp logo

Sharp KD-HCB8S7PW9 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23730
Info modified on:
18 Jun 2025, 15:33:27
Short summary description Sharp KD-HCB8S7PW9 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Sharp KD-HCB8S7PW9, Freestanding, Front-load, Heat pump, White, Rotary, Right

Long summary description Sharp KD-HCB8S7PW9 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Sharp KD-HCB8S7PW9. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class (old): B, Drying programs: Wool, Mix, Sport, Freshen-up, Delicate/silk, Blouse/shirt, Cotton, Synthetics. Delay start (max): 23 h. Annual energy consumption: 561 kWh, Heat source: Electric, Energy efficiency scale: A+++ to D. Depth: 24" (609 mm), Width: 23.5" (596 mm), Height: 33.3" (845 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.