Sharp logo

Sharp iPod Compatible Stereo with CD Player Personal CD player Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110209
Info modified on:
04 Apr 2019, 07:54:46
Long product name Sharp iPod Compatible Stereo with CD Player Personal CD player Black:

iPod-compatible Stereo System (Black) with MP3 / WMA / CD-R / CD-RW Playback Capability

Sharp iPod Compatible Stereo with CD Player Personal CD player Black:

Key features and benefits

Charge Function. Dimmable Light Effect. High Quality Sound: 2 Subwoofers with Bass Reflex System and Digital Sound Processor. Multifunction Remote Control to Operate iPod Functions. Video-out Port for Displaying Video Content From iPod. 2W/Ch + 5W x 2 Subwoofers RMS.

Short summary description Sharp iPod Compatible Stereo with CD Player Personal CD player Black:

Sharp iPod Compatible Stereo with CD Player, Black, Personal CD player

Long summary description Sharp iPod Compatible Stereo with CD Player Personal CD player Black:

Sharp iPod Compatible Stereo with CD Player. Audio system: iPod Compatible Stereo. RMS rated power: 14 W. Supported radio bands: AM, FM. Media types supported: MP3, WMA. Device type: Personal CD player, Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.