EU Energy Label
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - White Freestanding 324 L
- - 230 L No Frost (fridge) Multi-Airflow system (fridge) Fridge interior light
- - 94 L Bottom-placed No Frost (freezer) 4* 12 kg/24h
- - 263 kWh 42 dB
More>>>
Short summary description Sharp Home Appliances SJ-BA31IEXW2EU fridge-freezer Freestanding 324 L White:
This short summary of the Sharp Home Appliances SJ-BA31IEXW2EU fridge-freezer Freestanding 324 L White data-sheet is auto-generated and uses the product title and the first six key specs.
Sharp Home Appliances SJ-BA31IEXW2EU, 324 L, No Frost (fridge), SN-T, 42 dB, 12 kg/24h, White
Long summary description Sharp Home Appliances SJ-BA31IEXW2EU fridge-freezer Freestanding 324 L White:
This is an auto-generated long summary of Sharp Home Appliances SJ-BA31IEXW2EU fridge-freezer Freestanding 324 L White based on the first three specs of the first five spec groups.
Sharp Home Appliances SJ-BA31IEXW2EU. Total net capacity: 324 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 230 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 94 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 263 kWh. Product color: White