location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Severin PG 8536 outdoor barbecue/grill Tabletop Electric Black 2300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Severin Check ‘Severin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG 8536
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PG 8536 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008146023040
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Severin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2024 08:53:16
The date of the most recent change of the data-sheet in Icecat's system
Severin PG 8536 user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Severin PG 8536 outdoor barbecue/grill Tabletop Electric Black 2300 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Barbecue Tabletop Rectangular Electric 2300 W
  • - Top surface type: Grate
  • - Adjustable thermostat
  • - Cooking area: 851 cm² Cooking surface (W x D): 14.6 x 9.06" (370 x 230 mm)
  • - Housing material: Steel
  • - Black
Long product name Severin PG 8536 outdoor barbecue/grill Tabletop Electric Black 2300 W :
The short editorial description of Severin PG 8536 outdoor barbecue/grill Tabletop Electric Black 2300 W

2300W, 851cm2, Black
More>>>
Short summary description Severin PG 8536 outdoor barbecue/grill Tabletop Electric Black 2300 W:
This short summary of the Severin PG 8536 outdoor barbecue/grill Tabletop Electric Black 2300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Severin PG 8536, 2300 W, Barbecue, Electric, 851 cm², Tabletop, Grate

Long summary description Severin PG 8536 outdoor barbecue/grill Tabletop Electric Black 2300 W:
This is an auto-generated long summary of Severin PG 8536 outdoor barbecue/grill Tabletop Electric Black 2300 W based on the first three specs of the first five spec groups.

Severin PG 8536. Total power: 2300 W, Type: Barbecue, Heat source: Electric. Form factor: Tabletop, Top surface type: Grate, Product color: Black. Control type: Rotary