Senseo logo

Senseo Original HD7812/69 coffee maker Fully-auto Pod coffee machine 0.75 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54604
Info modified on:
05 Jun 2024, 05:57:27
Long product name Senseo Original HD7812/69 coffee maker Fully-auto Pod coffee machine 0.75 L:

1450 W, 0.26 W, 50 - 60 Hz, 220 - 240 V, 30 s, (WxDxH): 210 x 310 x 380 mm, 2 kg, 0.75 l, 0.8 m

Senseo Original HD7812/69 coffee maker Fully-auto Pod coffee machine 0.75 L:

Sheet to put upon your drip tray cover
1 or 2 cups of coffee in less than a minute
Great coffee at a touch of a button! The SENSEO® Original HD7812/60 coffee machine is easy to use in combination with specially developed SENSEO® coffee pods.
Fast and easy operation
- Unique coffee machine that brews 2 cups at a time
- 60 minutes auto shut-off for energy saving
- Coffee at the touch of a button
Always a delicious cup of coffee
- Delicious coffee crema layer as proof of SENSEO® quality
Coffee variety for every moment
- Variety of coffee blends and flavors for different tastes

1 or 2 cups at the same time
This SENSEO® coffeemaker prepares one or two cups of your delicious SENSEO® coffee in less than a minute.
Automatic shut-off
Your SENSEO® coffee machine automatically switches off after 60 minutes, allowing you to save energy.
Variety of blends and flavors
SENSEO® offers you a large variety of coffee blends and flavors, each with its own distinctive taste to fit your personal preference.

Short summary description Senseo Original HD7812/69 coffee maker Fully-auto Pod coffee machine 0.75 L:

Senseo Original HD7812/69, Pod coffee machine, 0.75 L, Coffee pod, 1450 W, Titanium

Long summary description Senseo Original HD7812/69 coffee maker Fully-auto Pod coffee machine 0.75 L:

Senseo Original HD7812/69. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0.75 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 5 cups, Number of spouts: 2. Power: 1450 W. Product color: Titanium

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.