location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sencor SRC 135 radio Clock Digital Green, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sencor Check ‘Sencor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRC 135
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRC 135
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8590669131525
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Sencor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sencor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Oct 2022 09:52:00
The date of the most recent change of the data-sheet in Icecat's system
Sencor SRC 135 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sencor SRC 135 radio Clock Digital Green, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clock Digital Green, White
  • - FM, PLL
  • - Built-in speaker(s)
  • - LED Built-in display
Long product name Sencor SRC 135 radio Clock Digital Green, White :
The short editorial description of Sencor SRC 135 radio Clock Digital Green, White

LED 1.5 cm, FM, PLL, 1 x 3V CR2032, 230 V, 50 Hz, 310 g
More>>>
Short summary description Sencor SRC 135 radio Clock Digital Green, White:
This short summary of the Sencor SRC 135 radio Clock Digital Green, White data-sheet is auto-generated and uses the product title and the first six key specs.

Sencor SRC 135, Clock, Digital, FM, PLL, LED, Green, Green, White

Long summary description Sencor SRC 135 radio Clock Digital Green, White:
This is an auto-generated long summary of Sencor SRC 135 radio Clock Digital Green, White based on the first three specs of the first five spec groups.

Sencor SRC 135. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM, PLL. Display type: LED, Backlight color: Green. Product color: Green, White, Volume control: Digital. Battery type: CR2032, Battery voltage: 3 V. Power source: AC/Battery, AC input frequency: 50 Hz

Brand Image Article code product Stock Price from
Sencor

Sencor SRC 150 W radio Clock Digital Black, White
(show image)
SRC 150 W SRC 150 W 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SRC 150 R radio Clock Digital Black, Red
(show image)
SRC 150 R SRC 150 R 0.00
(excl. VAT)
0 (incl. VAT)