location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sena 826317 mobile phone case 3.5" Wallet case Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sena Check ‘Sena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
826317
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
826317
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2019 14:53:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sena 826317 mobile phone case 3.5" Wallet case Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wallet case 3.5" Apple
  • - Leather
  • - Red
  • - Dust resistant, Scratch resistant
Long product name Sena 826317 mobile phone case 3.5" Wallet case Red :
The short editorial description of Sena 826317 mobile phone case 3.5" Wallet case Red

Hampton Wallet for iPhone 5s/5, leather, Red
More>>>
Short summary description Sena 826317 mobile phone case 3.5" Wallet case Red:
This short summary of the Sena 826317 mobile phone case 3.5" Wallet case Red data-sheet is auto-generated and uses the product title and the first six key specs.

Sena 826317, Wallet case, Apple, iPhone 5/5S, 3.5", Red

Long summary description Sena 826317 mobile phone case 3.5" Wallet case Red:
This is an auto-generated long summary of Sena 826317 mobile phone case 3.5" Wallet case Red based on the first three specs of the first five spec groups.

Sena 826317. Case type: Wallet case, Brand compatibility: Apple, Compatibility: iPhone 5/5S, Maximum screen size: 3.5", Product color: Red