Seagate logo

Seagate Expansion Portable 4TB external hard drive 2.5" Micro-USB B 2.0/3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
468900
Info modified on:
14 Mar 2024, 19:29:28
Bullet Points Seagate Expansion Portable 4TB external hard drive 2.5" Micro-USB B 2.0/3.2 Gen 1 (3.1 Gen 1) Black:
  • - Seagate Expansion portable drive, add-on storage for your PC
  • - The Seagate® Expansion portable drive is compact and perfect for on-the-go
  • - Instantly add more storage space to your computer and take large files with you when you travel
  • - Setup is simple and straightforward; simply connect a single USB cable and you
  • - are ready to go. The drive is powered from the USB cable, so there is no need for an external power supply. Plus, it is automatically recognized by the Windows®
  • - operating system, so there is no software to install and nothing to configure. Saving files is easy—simply drag-and-drop
  • - Take advantage of the fast data transfer speeds with the USB 3.0 interface by connecting to a SuperSpeed USB 3.0 port. USB 3.0 is backwards compatible with USB 2.0 for additional system compatibility
Guarantee:
2-year limited warranty
Long product name Seagate Expansion Portable 4TB external hard drive 2.5" Micro-USB B 2.0/3.2 Gen 1 (3.1 Gen 1) Black:

Expansion Portable Drive 4 TB, USB 3.0, 0.17 kg

Seagate Expansion Portable 4TB external hard drive 2.5" Micro-USB B 2.0/3.2 Gen 1 (3.1 Gen 1) Black:

Simple add-on storage that goes with you
The Seagate Expansion Portable hard drive offers an easy-to-use solution when you need to instantly add storage to your computer and take files on the go.

Drag and drop file saving, right out of the box
USB powered
Fast data transfer with USB 3.0 connectivity
Expansion Portable Hard Drives
The easy-to-use storage solution
The Expansion portable hard drive can be installed easily by plugging in a single USB cord. You can start saving your digital files to this external hard drive within seconds of removing it from the box.

Expansion Portable Hard Drives
Instantly adds storage capacity
Digital photos, videos and music files can tax your computer’s storage, causing performance to decline as its internal hard drive fills to capacity. The Expansion portable hard drive features a range of capacities, with the 1TB model offering enough data storage for:

Up to 1,000 hours of digital video
Up to 250 two-hour DVD films
Up to 320,000 digital photos
Up to 16,660 hours of digital music
ext port expansion portable Overview 3
Installs in seconds
Seagate® Expansion™ portable hard drive features make it incredibly easy to use this drive right from the box.

Simply plug the included USB cable into your computer – no external power supply is needed.
The drive is automatically recognised by the Windows operating system – no software to install and nothing to configure.
Drag and drop to save files to the Expansion portable drive.
Built-in power management automatically ensures energy-efficient operation

What’s In the Box?
Expansion Portable hard drive
USB 3.0 cable
Quick start guide

Short summary description Seagate Expansion Portable 4TB external hard drive 2.5" Micro-USB B 2.0/3.2 Gen 1 (3.1 Gen 1) Black:

Seagate Expansion Portable 4TB, 4 TB, 2.5", 2.0/3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Seagate Expansion Portable 4TB external hard drive 2.5" Micro-USB B 2.0/3.2 Gen 1 (3.1 Gen 1) Black:

Seagate Expansion Portable 4TB. HDD capacity: 4 TB, HDD size: 2.5". USB version: 2.0/3.2 Gen 1 (3.1 Gen 1). Product color: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.