location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STBD2000201
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STBD2000201 show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 TB 3.5" 7200 RPM Serial ATA III
  • - Storage drive buffer size: 64 MB
  • - 24.7 oz (700 g)
Guarantee: 2 Years
Long product name Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III :
The short editorial description of Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III

Desktop HDD, 2TB, SATA, 6Gbps, 32MB
More>>>
Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III:
The official marketing text of Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III as supplied by the manufacturer

Desktop Hard Drives that Lower Costs

The Seagate® Desktop HDD is the one drive for every desktop system need, supported by 30 years of trusted performance, reliability and simplicity. Now available in capacities up to 4TB.

PERFECT WHEN YOU NEED TO:

- Build desktop or all-in-one PCs Equip home servers
- Store active archive data
- Outfit direct–attached, entry-level external storage devices (DAS)
- Support workload rate limits of 55TB/year in 8×5 environments

Computer Hard Drive Storage Technology

Count on Seagate to deliver the storage innovations that bring down your costs and crank up your storage.

- Industry's first 1 TB-per-disc hard drive technology
- SATA 6Gb/s technology maximises performance
- Free DiscWizard™ software enables high capacities on legacy PC BIOS systems.

Easy Transition Beyond 2TB - to 3TB and 4TB Drive Capacities

Are you worried about moving beyond 2TB? You don't have to be. The Seagate DiscWizard™ utility makes this transition a snap:

- Free software enables Windows machines to utilise drives beyond 2TB
- Seagate DiscWizard provides you with a means to effectively utilise your high-capacity hard drives.

Lower Hard Drive Storage Costs

Seagate Desktop HDDs with 1TB-per-disk have advanced power modes to save more energy while in idle states — without sacrificing performance.

Desktop HDDs are produced using the most sophisticated manufacturing process in the industry, with a focus on environmental stewardship.

- Desktop HDDs comply with the US RoHS directive on hazardous materials and voluntarily restrict halogen compounds.
- Seventy per cent or more of the materials used to build Barracuda are recyclable.
- Low power consumption.

Short summary description Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III:
This short summary of the Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD STBD2000201, 2 TB, 7200 RPM, 64 MB, 3.5", Serial ATA III

Long summary description Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III:
This is an auto-generated long summary of Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III based on the first three specs of the first five spec groups.

Seagate Desktop HDD STBD2000201. HDD capacity: 2 TB, HDD speed: 7200 RPM, Storage drive buffer size: 64 MB, HDD size: 3.5", Interface: Serial ATA III

Features
HDD capacity *
2 TB
HDD speed *
7200 RPM
Storage drive buffer size *
64 MB
HDD size *
3.5"
Interface *
Serial ATA III
Read seek time
8.5 ms
Write seek time
9.5 ms
Power
Power consumption (idle)
6.39 W
Operating voltage
5 / 12 V
Start-up current
2.8 A
Operational conditions
Operating temperature (T-T)
50 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating shock
63 G
Non-operating shock
300 G
Packaging content
User guide
Yes
Weight & dimensions
Width
4" (101.6 mm)
Height
1.03" (26.1 mm)
Depth
5.79" (147 mm)
Weight
24.7 oz (700 g)
Other features
Minimum system requirements
Mac G5 SATA
Product color
Black
Internal
Yes
Mac compatibility
Yes
Data transfer rate
6 Gbit/s
Compatible operating systems
Windows Vista Windows XP Windows 2000 Professional Windows 7 Mac OS X 10.2 +
Cables included
SATA
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Brand Image Article code product Stock Price from
Seagate Desktop HDD 3TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III Seagate Desktop HDD 3TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III
(show image)
ST3000DM002 3TB SATA 3.5" 7200rpm 64MB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 2TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III Seagate Desktop HDD 2TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III
(show image)
ST2000DM002 2TB SATA 3.5" 7200rpm 64MB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 1TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III Seagate Desktop HDD 1TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III
(show image)
ST1000DM004 1TB SATA 3.5" 7200rpm 64MB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 4TB HDD SATA internal hard drive 5900 RPM 64 MB 3.5" Serial ATA Seagate Desktop HDD 4TB HDD SATA internal hard drive 5900 RPM 64 MB 3.5" Serial ATA
(show image)
ST4000DM000 4TB HDD SATA 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 4TB SATA III 3.5" internal hard drive 5900 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD 4TB SATA III 3.5" internal hard drive 5900 RPM 64 MB 3.5" Serial ATA III
(show image)
STBD4000400 4TB SATA III 3.5" 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD STBD3000200 internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD STBD3000200 internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
STBD3000200 STBD3000200 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 3TB SATA HDD internal hard drive 7200 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD 3TB SATA HDD internal hard drive 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
ST3000DM001 3TB SATA HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST2000DM001 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD ST2000DM001 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
ST2000DM001 ST2000DM001 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST1000DM003 internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD ST1000DM003 internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
ST1000DM003 ST1000DM003 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 500GB SATA3 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA III Seagate Desktop HDD 500GB SATA3 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA III
(show image)
ST500DM002 500GB SATA3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)