location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus 5400.2 40GB Ultra-ATA/133

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Momentus 5400.2 40GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST9408114A
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Momentus 5400.2 40GB Ultra-ATA/133
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 40 GB 5400 RPM Ultra-ATA/133
  • - Laptop
  • - Storage drive buffer size: 8 MB
  • - 3.53 oz (100 g)
Long product name Seagate Momentus 5400.2 40GB Ultra-ATA/133 :
The short editorial description of Seagate Momentus 5400.2 40GB Ultra-ATA/133

Momentus 5400.2, 40GB, ATA, 12.5ms, 5400RPM, 8MB
More>>>
Seagate Momentus 5400.2 40GB Ultra-ATA/133:
The official marketing text of Seagate Momentus 5400.2 40GB Ultra-ATA/133 as supplied by the manufacturer

Seagate Momentus 5400.2 enables the freedom of mobility and enhanced productivity with 5400-RPM performance. Users experience almost 50 percent more performance compared to 4200-RPM drives, but low power consumption enables users to work longer.

SoftSonic FDB motor
Delivers inaudible operating acoustics.

QuietStep ramp load technology
Enables whisper-quiet load/unload acoustics and 900 G's of non-operating shock tolerance.

8-Mbyte cache buffer
Optimizes performance so applications run fast and smooth.

5400-RPM spin speed
Provides almost 50 percent more performance for notebook computers while maintaining battery longevity.

Short summary description Seagate Momentus 5400.2 40GB Ultra-ATA/133:
This short summary of the Seagate Momentus 5400.2 40GB Ultra-ATA/133 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus 5400.2 40GB, 40 GB, 5400 RPM

Long summary description Seagate Momentus 5400.2 40GB Ultra-ATA/133:
This is an auto-generated long summary of Seagate Momentus 5400.2 40GB Ultra-ATA/133 based on the first three specs of the first five spec groups.

Seagate Momentus 5400.2 40GB. HDD capacity: 40 GB, HDD speed: 5400 RPM

Features
HDD capacity *
40 GB
HDD speed *
5400 RPM
Interface *
Ultra-ATA/133
Component for *
Laptop
Storage drive buffer size
8 MB
Average seek time
12.5 ms
Average latency
5.6 ms
Bytes per sector
512
Power
Power consumption (typical)
0.8 W
Power consumption (standby)
0.28 W
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Non-operating shock
900 G
Weight & dimensions
Width
2.75" (69.8 mm)
Height
0.374" (9.5 mm)
Depth
3.94" (100.2 mm)
Weight
3.53 oz (100 g)
Other features
Internal
Yes
Mac compatibility
No
USB powered
No
Drive device, transfer rate
100 MB/s
External power adapter
No
Brand Image Article code product Stock Price from
Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 2.5" Ultra-ATA/100 Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 2.5" Ultra-ATA/100
(show image)
ST940815A Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 0.00
(excl. VAT)
0 (incl. VAT)