Seagate logo

Seagate Momentus 40GB HD internal hard drive 4200 RPM 2 MB 2.5" Ultra-ATA/100

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80948
Info modified on:
21 Oct 2022, 10:32:10
Long product name Seagate Momentus 40GB HD internal hard drive 4200 RPM 2 MB 2.5" Ultra-ATA/100:

40GB HDD, 2.5", ATA100, 4200rpm, 2MB

Seagate Momentus 40GB HD internal hard drive 4200 RPM 2 MB 2.5" Ultra-ATA/100:

With 4200-RPM class performance, Seagate Momentus 42 is ideal for cost-effective notebook applications. Momentus 42 features a robust design to withstand today's rugged notebook operating environment. Seagate Momentus 42 delivers the experience, commitment and innovation you expect from the world's leading manufacturer of disc drives.

Short summary description Seagate Momentus 40GB HD internal hard drive 4200 RPM 2 MB 2.5" Ultra-ATA/100:

Seagate Momentus 40GB HD, 40 GB, 4200 RPM, 2 MB, 2.5", Ultra-ATA/100

Long summary description Seagate Momentus 40GB HD internal hard drive 4200 RPM 2 MB 2.5" Ultra-ATA/100:

Seagate Momentus 40GB HD. HDD capacity: 40 GB, HDD speed: 4200 RPM, Storage drive buffer size: 2 MB, HDD size: 2.5", Interface: Ultra-ATA/100

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.