location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus 7200.3 320GB internal hard drive 7200 RPM 16 MB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Momentus 7200.3 320GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST9320421AS-50TPK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Momentus 7200.3 320GB internal hard drive 7200 RPM 16 MB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 320 GB 7200 RPM Serial ATA
  • - Laptop
  • - Storage drive buffer size: 16 MB
  • - 3.88 oz (110 g)
Long product name Seagate Momentus 7200.3 320GB internal hard drive 7200 RPM 16 MB Serial ATA :
The short editorial description of Seagate Momentus 7200.3 320GB internal hard drive 7200 RPM 16 MB Serial ATA

Momentus 7200.3 SATA 3Gb/s 320-GB
More>>>
Seagate Momentus 7200.3 320GB internal hard drive 7200 RPM 16 MB Serial ATA:
The official marketing text of Seagate Momentus 7200.3 320GB internal hard drive 7200 RPM 16 MB Serial ATA as supplied by the manufacturer

- Highest available notebook performance increases productivity in all environments.
- Developed with proven Seagate 7200-RPM laptop technology
- Available in capacities of 320, 250, 160, 120 and 80 GB
- G-Force Protection available for added robustness in mobile environments
- Green features:
- Leverages Seagate laptop power management technology, delivering the lowest-power 7200-RPM laptop hard drive yet
- Utilizes ramp load features which remove the head from the disk during idle periods, improving idle power consumption and adding to the durability of the drive
- QuietStep ramp load technology enables ultra-quiet load/unload acoustics
- Perpendicular recording technology

Short summary description Seagate Momentus 7200.3 320GB internal hard drive 7200 RPM 16 MB Serial ATA:
This short summary of the Seagate Momentus 7200.3 320GB internal hard drive 7200 RPM 16 MB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus 7200.3 320GB, 320 GB, 7200 RPM, 16 MB, Serial ATA

Long summary description Seagate Momentus 7200.3 320GB internal hard drive 7200 RPM 16 MB Serial ATA:
This is an auto-generated long summary of Seagate Momentus 7200.3 320GB internal hard drive 7200 RPM 16 MB Serial ATA based on the first three specs of the first five spec groups.

Seagate Momentus 7200.3 320GB. HDD capacity: 320 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, Interface: Serial ATA

Features
HDD capacity *
320 GB
HDD speed *
7200 RPM
Storage drive buffer size *
16 MB
Interface *
Serial ATA
Component for *
Laptop
Read seek time
11 ms
Write seek time
13 ms
Features
Average latency
4.17 ms
Weight & dimensions
Width
2.75" (69.8 mm)
Height
0.374" (9.5 mm)
Depth
3.96" (100.5 mm)
Weight
3.88 oz (110 g)
Other features
Internal
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:51:34
Uk has collected 3 expert reviews for Seagate Momentus 7200.3 320GB internal hard drive 7200 RPM 16 MB Serial ATA and the average expert rating is 97 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
97%
Source Review comments Score
justechn.com
Updated:
2011-09-24 00:51:23
Laptops are not known for having fast hard drives. Most of the time Laptops have slow 5400 RPM drives, and even when they have a 7200 RPM drive it is usually cheap and slow. This is often because with Laptops the power usage is the #1 concern. The Seagat...
Bottom line So far I have been extremely happy with the Seagate Momentus 7200.3 hard drive. I have not experianced any problems, the install was very easy, and the performance is great. If you are in need of more space, or speed I can recommend the Seagate Momentu...
97%
legitreviews.com
Updated:
2011-09-24 00:51:32
Seagate’s Momentus 7200.3 hard drive is a very popular 7,200 RPM, 320GB hard drive for performance and gaming notebooks. The drive can be found in everything from Dell XPS and Alienware laptops to retail store shelves around the world. This 2.5 inch...
Bottom line The Seagate Momentus 7200.3 320GB hard drive is faster, cooler and uses less power than the previous generation of 7200.2 hard drives...
0%