location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Expansion 900GB SAS internal hard drive 10000 RPM 128 MB 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expansion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
900GB SAS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST900MM0108-40PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 15:04:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Expansion 900GB SAS internal hard drive 10000 RPM 128 MB 2.5"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 900 GB 2.5" 10000 RPM SAS
  • - Hybrid-HDD
  • - Storage drive buffer size: 128 MB
  • - 12 Gbit/s
  • - 6.67 oz (189 g)
Guarantee: 5 years
Long product name Seagate Expansion 900GB SAS internal hard drive 10000 RPM 128 MB 2.5" :
The short editorial description of Seagate Expansion 900GB SAS internal hard drive 10000 RPM 128 MB 2.5"

900GB Enterprise Performance 10K HDD, 12Gb/s SAS, 2.9ms, 40pk
More>>>
Seagate Expansion 900GB SAS internal hard drive 10000 RPM 128 MB 2.5":
The official marketing text of Seagate Expansion 900GB SAS internal hard drive 10000 RPM 128 MB 2.5" as supplied by the manufacturer

Perfect balance of high capacity & high performance
- Complete more transactions faster with TurboBoost™ enhanced cache
- Low power that data centres need to reduce IT operating costs
- Future-proof with 12Gb/s SAS and Advanced Format options
- Protect data with Self-Encrypting Drive (SED) models

2.5-Inch HDDs Improve Data Centre Storage Efficiency
Make the transition from standard 3.5-inch form factor drives with limited capacities and slower performance to the larger, faster and best-in-class Enterprise Performance 10K HDD. With up to 2× the capacity and a 70% smaller footprint, data centres can store and access data faster than ever, enabling them to keep pace with data growth while optimising scarce IT real estate.

- Deliver up to 150% faster IOPS with the TurboBoostTM enhanced cache option than the previous generation
- Store over 100% more data in half the rack space than even the highest-capacity 3.5-inch, 15K HDDs
- Lower power consumption reduces energy and cooling costs

Raid Rebuild Technology Improves Storage Efficiency
Enterprise Performance 10K HDD advanced media management technology improves drive reliability and data integrity. This eighth generation hard drive lets you rest easier knowing your storage devices will perform as expected. This enterprise hard drive features the Seagate® RAID Rebuild™ technology, making RAID recovery faster and safer.

Protect Data with Seagate Secure Technology.

Seagate Enterprise Performance 10K drives are offered in a self-encrypting drive option and can be used as normal drives or as part of a more secure solution at no extra cost.

- Seagate Secure drive options along with the built-in SAS Protection Information1 feature enable companies to protect valuable data, comply with regulatory mandates, and reduce risk to brands and reputations.
- Seagate Instant Secure Erase2 feature included on all SED and SED FIPS3 drives reduces the time required to overwrite a drive from hours to less than a minute, making drive retirement safe, fast and easy.

IT Pros Rate Seagate Enterprise HDDs as Best-In-Class for a 2nd Consecutive Year
Seagate was selected by IT professionals as the 2013 and 2014 Market Leader for Enterprise HDDs. Get the full report to see the survey data behind the voting for Market, Performance, Reliability, Price, Service & Support and Innovation Leaders.

Short summary description Seagate Expansion 900GB SAS internal hard drive 10000 RPM 128 MB 2.5":
This short summary of the Seagate Expansion 900GB SAS internal hard drive 10000 RPM 128 MB 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Expansion 900GB SAS, 900 GB, 10000 RPM, 128 MB, 2.5", SAS

Long summary description Seagate Expansion 900GB SAS internal hard drive 10000 RPM 128 MB 2.5":
This is an auto-generated long summary of Seagate Expansion 900GB SAS internal hard drive 10000 RPM 128 MB 2.5" based on the first three specs of the first five spec groups.

Seagate Expansion 900GB SAS. HDD capacity: 900 GB, HDD speed: 10000 RPM, Storage drive buffer size: 128 MB, HDD size: 2.5", Interface: SAS, Hybrid-HDD cache memory: 32 GB

Features
HDD capacity *
900 GB
HDD speed *
10000 RPM
Storage drive buffer size *
128 MB
HDD size *
2.5"
Interface *
SAS
Type *
Hybrid-HDD
Hybrid-HDD cache memory
32 GB
HDD interface transfer rate
12 Gbit/s
HDD sustained transfer rate
241 MiB/s
HDD number of heads
4
Average latency
2.9 ms
Power
Power consumption (typical)
7.12 W
Power consumption (idle)
3.88 W
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating vibration
0.5 G
Non-operating vibration
3 G
Operating shock
40 G
Non-operating shock
400 G
Packaging content
Storage drive adapter included
No
Weight & dimensions
Width
2.76" (70.1 mm)
Height
3.95" (100.5 mm)
Depth
0.591" (15 mm)
Weight
6.67 oz (189 g)
Packaging data
Quantity per pack
40 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-02-21 06:36:13
Uk has collected 4 expert reviews for Seagate Expansion 900GB SAS internal hard drive 10000 RPM 128 MB 2.5" and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
tweaktown.com
Updated:
2018-02-21 06:36:13
The Seagate Enterprise Performance 10K v7 is a 10,000 RPM SAS HDD designed for mission critical server applications. Let's take a close look...
Bottom line Addressing performance challenges in dense environments with strict power constraints is essential in today's datacenter. The addition of an extra 300GB of capacity extends Seagate's portfolio of high performance 10,000 RPM HDD's, and also helps to fend...
91%
storagereview.com
Updated:
2018-02-21 06:36:13
Seagate Technology has released yet another version of its 10,000 RPM, SAS, 2.5” Enterprise Performance HDD, this being its ninth. Much like the pervious versions, the latest is geared more for write-intensive applications. One major change is that the dr...
Good Big jump in capacity from one generation to the next, Improved performance over the previous generations, Strong SQL Server performance...
Bad Performance HDDs facing SSD headwinds (when able to leverage data reduction technologies)...
Bottom line Seagate has taken its Enterprise Performance 10K drive and improved it in every way in this new generation making it an ideal choice for hybrid storage appliances and situations where the HDD economics make sense over flash...
0%
storagereview.com
Updated:
2018-02-21 06:36:13
The 8th generation Seagate Enterprise Performance 10K 2.5" HDD allows data centers to keep up with the rapid growth in data all the while offering low power consumption. The 10k.8 drives are optimized for write-intensive applications such as mission-criti...
Good Great max latency results and a decent performance gain over previous generation, Small 2.5” form factor with SAS interface, High capacity for its class...
Bad 1.8TB is still not a big enough leap in capacity from the 7th generation, Somewhat mixed performance results...
Bottom line The Seagate Enterprise Performance 10k.8 HDD offers a minor boost in capacity to the company's 10K RPM, 2.5" HDD portfolio and a significant performance improvement over its previous generation...
0%
storagereview.com
Updated:
2018-02-21 06:36:13
The Seagate's Enterprise Performance 10K HDDs are eighth generation of Seagate's Enterprise Performance line. The drive is a 2.5” form factor, 10K SAS 12Gb/s HDD coupled with the “TurboBoost” of 32GB of eMLC flash for faster read and write performance as...
Good A maximum capacity of 1.8TB, TurboBoost gives it an edge on throughput, Comes in secure erase and FIPS 140-2 models...
Bad Lagged behind the rest of the pack in synthetic latency tests...
Bottom line The Seagate Enterprise Performance 10Kv8 with TurboBoost offers a nice mix of performance and capacity in an energy saving 2.5” form factor...
0%