location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Enterprise Performance 600GB internal hard drive 15000 RPM 256 MB 3.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Performance 600GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST600MP0136-40PK show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 15:04:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Seagate Enterprise Performance 600GB internal hard drive 15000 RPM 256 MB 3.5" SAS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 GB 3.5" 15000 RPM SAS
  • - Server/workstation HDD
  • - Storage drive buffer size: 256 MB
  • - 12 Gbit/s
  • - 8.11 oz (230 g)
Guarantee: 5 years
Long product name Seagate Enterprise Performance 600GB internal hard drive 15000 RPM 256 MB 3.5" SAS :
The short editorial description of Seagate Enterprise Performance 600GB internal hard drive 15000 RPM 256 MB 3.5" SAS

Enterprise Performance 3.5 HDD, 600 GB, 256MB, SAS 12Gb/s, 40 pcs
More>>>
Seagate Enterprise Performance 600GB internal hard drive 15000 RPM 256 MB 3.5" SAS:
The official marketing text of Seagate Enterprise Performance 600GB internal hard drive 15000 RPM 256 MB 3.5" SAS as supplied by the manufacturer

The Performance You Need, the Versatility You Want — the Affordability You Demand
Seagate Enterprise Performance 15K HDDs improve your TCO for faster time-to-data for transaction-based applications.

- With capacity options of 900 GB, 600 GB and 300 GB, you never have to trade performance for affordable capacity
- Accelerates I/O operations and completes more transactions faster — for OLTP, big data analytics and data warehousing — even during peak demand
- Industry-leading read caching with Seagate TurboBoost technology for optimum response times and Advanced Write Caching for the industry’s highest mission-critical storage workload efficiency
- Versatility is key. Choose 512n format or a new Fast Format feature for advanced formats (4Kn and 512e) and simplified integration into all data centres
- Data-at-rest is protected with Seagate Secure technology (SED, SED-FIPS and Common Criteria) as defined by the AES-256 standard (TCP)1,2

Enterprise Performance 15K HDDs Are Ideal For:
Building high-performance servers that can manage multiple transactions quickly, resulting in faster response times while providing economical storage capacity.

- Building high-performance servers, which can manage multiple transactions quickly, and providing economical storage capacity
- Reducing latencies for significantly faster, predictable response times
- Creating blade, rack or tower SAS servers hosting transaction-based applications
- Delivering solutions for power- and space-constrained data centres
- Upgrading systems for increased data security and easy drive retirement
- Efficiently managing database applications at an economical cost-per-GB

Maximise Read and Write Performance
Enterprise Performance 15K HDDs enable faster transaction processing by improving both sequential and random performance through Seagate’s enhanced caching feature.

- Up to 27% increase in sequential data rate and up to 100% faster random write performance 1
- Up to 10× faster response times in real-world workloads thanks to Seagate’s enhanced caching technology
- Traditional NAND and advanced caching algorithms promote hot data with up to 3× improvement over the previous generation
- Delivers highest consistently reliable performance with a MTBF (mean time between failures) rating of 2M hours

Reduce System Complexity
Enterprise Performance 15K HDD reduces storage complexity by helping to streamline design, qualification and support efforts while supporting legacy systems and future growth, including SSD interoperability initiatives.

- Fast Format feature for advanced formats (4Kn and 512e) simplifies infrastructure management
- Multiple capacities and formats makes integration easy in current and future systems
- Consistently handles real-world workloads while reducing complexity and helping to transition to SSD technology
- PowerChoice dynamically maximises energy efficiency — reducing power and helping to lower cooling costs while enabling higher density
- Widely accepted, proven sixth-generation technology for reliable and consistent data access

Seagate Secure Technology AND Data Security Options
Enterprise Performance 15K HDDs combine unsurpassed reliability and data protection with industry-leading security features.

Seagate Secure solutions enable data-at-rest security and helps comply with corporate and federal data security mandates
SED-FIPS/Common Criteria options help secure Sensitive but Unclassified and Protected class data
Delivers more consistent performance (up to 27% SDR over previous generation) while protecting data from corruption due to unexpected power loss
Protection Information (PI) technology to help protect data integrity
Seagate Instant Secure Erase for easy drive retirement eliminates the need to physically destroy hard drives

Short summary description Seagate Enterprise Performance 600GB internal hard drive 15000 RPM 256 MB 3.5" SAS:
This short summary of the Seagate Enterprise Performance 600GB internal hard drive 15000 RPM 256 MB 3.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Enterprise Performance 600GB, 600 GB, 15000 RPM, 256 MB, 3.5", SAS

Long summary description Seagate Enterprise Performance 600GB internal hard drive 15000 RPM 256 MB 3.5" SAS:
This is an auto-generated long summary of Seagate Enterprise Performance 600GB internal hard drive 15000 RPM 256 MB 3.5" SAS based on the first three specs of the first five spec groups.

Seagate Enterprise Performance 600GB. HDD capacity: 600 GB, HDD speed: 15000 RPM, Storage drive buffer size: 256 MB, HDD size: 3.5", Interface: SAS

Features
HDD capacity *
600 GB
HDD speed *
15000 RPM
Storage drive buffer size *
256 MB
HDD size *
3.5"
Interface *
SAS
Type *
HDD
Component for *
Server/workstation
HDD interface transfer rate
12 Gbit/s
HDD sustained transfer rate
2400 MiB/s
Average latency
2 ms
Mean time between failures (MTBF)
2000000 h
Power
Power consumption (typical)
7.2 W
Power consumption (idle)
5.8 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Operating vibration
0.5 G
Non-operating vibration
2.4 G
Operating shock
40 G
Non-operating shock
400 G
Weight & dimensions
Width
2.75" (69.8 mm)
Height
0.591" (15 mm)
Depth
3.95" (100.5 mm)
Weight
8.11 oz (230 g)
Packaging data
Quantity per pack
40 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-04-28 14:05:34
Uk has collected 4 expert reviews for Seagate Enterprise Performance 600GB internal hard drive 15000 RPM 256 MB 3.5" SAS and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
tweaktown.com
Updated:
2018-04-28 14:05:34
The chasm between HDD and SSD performance has led to a variety of approaches to merge the capacity and economy of HDDs with the low-latency performance of flash storage. Many of these approaches leverage software and hardware in a multitude of caching and...
Bottom line Seagate has brought their Turbo SHHD into the Enterprise Performance product line with the second-generation TurboBoost models. This provides two options for those seeking the fastest HDD storage available: the standard 15K v5 model, or TurboBoost models...
93%
tweaktown.com
Updated:
2018-04-28 14:05:34
The march to provide more density is never-ending, and over the last 60 years of HDD development, we have witnessed a 500 million-fold increase in areal density. This push for more density has also spawned smaller drives for the performance segment. The d...
Bottom line 3.5" 15K models are being phased out of production, and thus in the datacenter as well, which turns attention to nimble 2.5" 15K offerings. Flash is increasingly leveraged for high-performance tiers, but the need for performance hard disk drives remains...
93%
tweaktown.com
Updated:
2018-04-28 14:05:34
The Seagate Enterprise Performance 15K HDD v4 brings an increase in capacity to the 2.5" 15K HDD segment. The 15K v4 offers capacities of 600GB, 450GB, and 300GB in the 2.5" form factor. Along with the bump in capacity, Seagate offers 228 MB/s in sequenti...
Bottom line The need for nimble storage arrays with enough capacity for large datasets is increasing in the datacenter. Pairing fast drives with a small form factor and good power consumption characteristics delivers great performance at a reasonable price. The cont...
95%
storagereview.com
Updated:
2018-04-28 14:05:34
The Seagate Enterprise Performance 15k HDD is the fifth generation of Seagate's Enterprise Performance line. The drive is a 2.5” form factor, 15K SAS 12Gb/s HDD coupled with the “TurboBoost” of 32GB of eMLC flash for faster read and write performance as w...
Good Double the capacity of previous generations, Top performer in most tests, Small 2.5” form factor with SAS interface...
Bad Has double the capacity of previous generations, but still is only 600GB...
Bottom line The Seagate Enterprise Performance 15k HDD delivers higher performance than Seagate's previous hybrid drives. This performance makes it a good fit in Tier-1 deployments who benefit from the drive's capabilities and economics...
0%
Country Distributor
United States 1 distributor(s)