location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Enterprise ST4000NM0014 internal hard drive 3.5" 4 TB SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST4000NM0014
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST4000NM0014
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Enterprise ST4000NM0014 internal hard drive 3.5" 4 TB SAS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 TB 3.5" 7200 RPM SAS
  • - HDD
  • - Storage drive buffer size: 128 MB
  • - 6 Gbit/s
  • - 22.4 oz (635 g)
Guarantee: 5 years
Long product name Seagate Enterprise ST4000NM0014 internal hard drive 3.5" 4 TB SAS :
The short editorial description of Seagate Enterprise ST4000NM0014 internal hard drive 3.5" 4 TB SAS

3.5", 4 TB, 7200 RPM, 6 GB/s, 128 MB Cache, (4K Native)
More>>>
Seagate Enterprise ST4000NM0014 internal hard drive 3.5" 4 TB SAS:
The official marketing text of Seagate Enterprise ST4000NM0014 internal hard drive 3.5" 4 TB SAS as supplied by the manufacturer

From the videos, music and documents that we share with friends and family on social networks, to servers that form the backbone of enterprise data centres and cloud-based computing, to desktop and notebook computers that fuel our personal productivity, Seagate products help more people to store, share and protect their valuable digital content.

Short summary description Seagate Enterprise ST4000NM0014 internal hard drive 3.5" 4 TB SAS:
This short summary of the Seagate Enterprise ST4000NM0014 internal hard drive 3.5" 4 TB SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Enterprise ST4000NM0014, 3.5", 4 TB, 7200 RPM

Long summary description Seagate Enterprise ST4000NM0014 internal hard drive 3.5" 4 TB SAS:
This is an auto-generated long summary of Seagate Enterprise ST4000NM0014 internal hard drive 3.5" 4 TB SAS based on the first three specs of the first five spec groups.

Seagate Enterprise ST4000NM0014. HDD size: 3.5", HDD capacity: 4 TB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
4 TB
HDD speed *
7200 RPM
Interface *
SAS
Type *
HDD
Storage drive buffer size
128 MB
HDD interface transfer rate
6 Gbit/s
HDD sustained transfer rate
226 MiB/s
Average latency
4.16 ms
Mean time between failures (MTBF)
1400000 h
Power
Power consumption (typical)
9.59 W
Power consumption (idle)
5.79 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 60 °C
Weight & dimensions
Width
4.01" (101.8 mm)
Height
1.03" (26.1 mm)
Depth
5.79" (147 mm)
Weight
22.4 oz (635 g)
Packaging data
Quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2015-10-02 15:31:34
Uk has collected 28 expert reviews for Seagate Enterprise ST4000NM0014 internal hard drive 3.5" 4 TB SAS and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
hardwarecanucks.com
Updated:
2015-10-02 15:31:34
With every new generation, hard drive manufactures keep pushing the boundaries of what was once thought impossible and are releasing models with dramatic increases in both performance and capacity. Unfortunately, consumers' demands have increased and an e...
Bottom line With all of the headline-grabbing advances on the solid state storage front, the equally impressive achievements happening in the typical spindle-based market pass largely unnoticed. Well it’s time to sit up and take notice because Seagate has shown the e...
0%
techradar.com
Updated:
2015-10-02 15:31:34
A single hard disk offering a mind-bogging total storage capacity of 6TB (6000GB) is a new milestone for computing, and it has been reached almost simultaneously by two firms, Seagate and HGST, a subsidiary of Western Digital. Previously, the maximum capa...
Good Fast sequential speed, Respectable access times, Enormous capacity...
Bad Eye, watering initial pricing for 6TB disks...
Bottom line Lower-cost drives will surely trickle down soon and for business environments, the ability to add 50% of fast extra storage without requiring additional rack space could be worth more than the high retail price of the drive. Seagate offers a five-year wa...
100%
techradar.com/au/
Updated:
2015-10-02 15:31:34
A single hard disk offering a mind-bogging total storage capacity of 6TB (6000GB) is a new milestone for computing, and it has been reached almost simultaneously by two firms, Seagate and HGST, a subsidiary of Western Digital. Previously, the maximum capa...
Good Fast sequential speed, Respectable access times, Enormous capacity...
Bad Eyewatering initial pricing for 6TB disks...
Bottom line The Seagate Enterprise Capacity 3.5 HDD V.4 squeezes up to 6TB of storage into a 3.5-inch drive, a capacity that previously could only be achieved across multiple disks. With a large cache, optional drive encryption and high platter density, fast perform...
100%
overclockersclub.com
Updated:
2015-10-02 15:31:34
Many, if not most of you, might remember the days of hard drives with just Megabytes of data. It wasn't until 1980 when the first 5.25-inch hard disk was actually released by Seagate. Before that, the idea of storage was left to the lab monkeys budgets. T...
Good GOBS of storage: 6TB of glory, Rather quick compared to smaller capacity drives, Insane sustained speed 216 MB/s, Perfect for backup storage or surveillance, Average power use – not more for more storage...
Bad Cost, it is going to cost you a little more for the enterprise quality.
Bottom line Well, I think it is safe to say that the Seagate Enterprise Capacity 6TB 3.5 HDD v4 is indeed a BEAST. I think I've said "beast" quite enough times throughout the review, often more referring to the size of this drive, but along with its large capacity is...
0%
hardwareheaven.com
Updated:
2015-10-02 15:31:34
In recent times “enthusiast” storage has all been about SSDs. They offer great speeds and as we have progressed from generation to generation capacity has been on the rise with prices constantly falling. Now new models generally have a 900GB-1TB model, ma...
Bottom line When thinking about the build quality of a “traditional” hard drive, there isnt a lot to say about the differences from major manufacturers. Yes some may prefer to get a drive from a particular manufacturing plant based on past experience but overall as l...
0%
storagereview.com
Updated:
2015-10-02 15:31:34
The Seagate Enterprise Capacity HDD v3 is a 2.5” drive is Seagate's third generation of Enterprise Capacity drives, this time with the highest capacity currently available for 2.5” HDDs at 2TB (Toshiba has a 3TB 2.5” HDD but it is not currently available)...
Good Largest capacity 2.5” HDD currently on the market, Secure erase feature along with SED FIPS 140-2 models available, About half the price of its Performance counterpart...
Bad Trades price/power consumption for performance...
Bottom line The Seagate Enterprise Capacity HDD v3 is the highest capacity 2.5” drive currently shipping, giving data centers much more capacity and density with a much lower footprint...
0%
nikktech.com
Updated:
2015-10-02 15:31:34
Hard disk drive capacities have increased more (skyrocketed is more like it) in the past 5 years than in the 20 years prior and although we've yet to reach the point which I've been waiting for (drives exceeding 20TB in capacity) still we do have models w...
Good Enterprise Class Quality, 1.4 Million Hours MTBF (Mean Time Between Failures), Top Of The Charts Performance, 6TB's Capacity, PowerChoice Technology, T10 DIF Technology, Temperatures/Noise Levels, 5 Years Warranty...
Bad Price (For Some), 12Gb/s vs 6Gb/s Performance Difference (HDDs)...
Bottom line When we finally started testing the SAS 12Gb/s variant of the Enterprise Capacity 3.5 V4 6TB model we had two goals in mind, first to find out how it compared to its SATA brother and second to see if it would top our charts. Well having tested several SAS...
0%
silentpcreview.com
Updated:
2015-10-02 15:31:34
Getting to the 6TB level presented some problems, as only five platters normally fit in a standard 3.5 inch drive and the 1TB platter is the largest common standard. Manufacturers have got around this limitation in different ways. Hitachi made waves with...
Bottom line The Seagate Enterprise Class 3.5 HDD V4 6TB is an exceptional performer, shaming all the 7200 RPM drives that preceded it. It also came a hair's breadth away from toppling the 10,000 RPM VelociRaptor 1TB, while offering six times more storage space. Power...
0%
neoseeker.com
Updated:
2015-10-02 15:31:34
On a normal day, I tend to have about 110GB of storage on me. That's just counting my cellphone's internal storage, one extra MicroSD card, and the Patriot Stellar USB/OTG attached to my keychain. Nothing fancy by today's standards you might argue; but if...
Bottom line Almost 35 years after Seagate released the world's first 5.25-inch hard disk, the company unleashes a 6000GB colossus upon the storage arena in the form of the Enterprise Capacity 3.5 HDD v4. The sheer amount of storage that Seagate managed to...
0%
nikktech.com
Updated:
2015-10-02 15:31:34
Last night while i was discussing the future of hard disk drives with my cousin it just occurred to us that just roughly 5 years ago storage capacities at around the 3.2GB mark were considered as quite large and not everyone could afford even just that. F...
Good Enterprise Class Quality, 1.4 Million Hours MTBF (Mean Time Between Failures), Top Of The Charts Performance, 6TB's Capacity, PowerChoice Technology, Temperatures/Noise Levels, 5 Years Warranty...
Bad Price (For Some)...
Bottom line As far as I'm concerned capacity always comes before performance because simply put the second is not really needed when you just want plenty of backup space (for example what good would it do if my media collection was stored on a 1TB SSD instead of a 1T...
0%
nikktech.com
Updated:
2015-10-02 15:31:34
Through the years we've had the chance to review several 3.5" and 2.5" HDD models ranging from normal everyday ones ideal for consumer use and up to enterprise class ones designed for 24/7 heavy duty workloads. However no matter how many HDDs we've gotten...
Good Enterprise Class Quality, 1.4 Million Hours MTBF (Mean Time Between Failures), Top Performance, Self-Encrypting (AES-256), FIPS 140-2 Certified, 4TB's Capacity, Power Choice Technology, Temperatures/Noise Levels, 5 Years Warranty...
Bad Price (For Some)...
Bottom line One of the myths surrounding SED drives always has been their reduced performance levels compared to their normal brothers so after checking our charts there's not much for me to add since the only difference we could spot between the normal Enterprise Ca...
0%
realhardwarereviews.com
Updated:
2016-12-29 06:13:27
IntroductionIn many ways it is a great time to be a PC enthusiast. The cost of building an amazing quad core system is at an all-time low. Video cards are getting so fast even ‘entry level' cards “PNY GTX 750 Ti OC 2GB” offer enough performance potential...
Bottom line ReviewsPublished on September 18th, 2014 | by GaK_451Seagate EC 3.5″ v4 6TBSeagate EC v4 6TB - IntroductionSeagate EC v4 6TB - Specifications and FeaturesSeagate EC v4 6TB - A Closer LookSeagate EC v4 6TB - Testing MethodologySeagate EC v4 6TB - Read & Wr...
90%