location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Cheetah 400GB internal hard drive 10000 RPM 16 MB Fiber Channel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cheetah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cheetah 400GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3400755FC-10PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Cheetah 400GB internal hard drive 10000 RPM 16 MB Fiber Channel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 400 GB 10000 RPM Fiber Channel
  • - Server/workstation
  • - Storage drive buffer size: 16 MB
  • - 28.2 oz (800 g)
Long product name Seagate Cheetah 400GB internal hard drive 10000 RPM 16 MB Fiber Channel :
The short editorial description of Seagate Cheetah 400GB internal hard drive 10000 RPM 16 MB Fiber Channel

Cheetah NS Fibre Channel 400-GB, 10,000 RPM, 16MB
More>>>
Seagate Cheetah 400GB internal hard drive 10000 RPM 16 MB Fiber Channel:
The official marketing text of Seagate Cheetah 400GB internal hard drive 10000 RPM 16 MB Fiber Channel as supplied by the manufacturer

The Cheetah NS drive has been developed for Network Storage applications where the highest available storage capacity and the lowest power consumption combine to deliver the industry’s best $/GB and GB/Watt value in Enterprise Mission Critical storage. The Cheetah NS drive provides Enterprise Mission Critical storage with best-in-class capacity and demonstrates better IOPS performance than standard 3.5 inch 10K rpm drives.
- Perpendicular recording with 33% higher capacity
- More than 25% power savings
- Better sequential and random performance
- BIC reliability rating

Short summary description Seagate Cheetah 400GB internal hard drive 10000 RPM 16 MB Fiber Channel:
This short summary of the Seagate Cheetah 400GB internal hard drive 10000 RPM 16 MB Fiber Channel data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Cheetah 400GB, 400 GB, 10000 RPM, 16 MB, Fiber Channel

Long summary description Seagate Cheetah 400GB internal hard drive 10000 RPM 16 MB Fiber Channel:
This is an auto-generated long summary of Seagate Cheetah 400GB internal hard drive 10000 RPM 16 MB Fiber Channel based on the first three specs of the first five spec groups.

Seagate Cheetah 400GB. HDD capacity: 400 GB, HDD speed: 10000 RPM, Storage drive buffer size: 16 MB, Interface: Fiber Channel

Features
HDD capacity *
400 GB
HDD speed *
10000 RPM
Storage drive buffer size *
16 MB
Interface *
Fiber Channel
Component for *
Server/workstation
Read seek time
3.9 ms
Write seek time
4.2 ms
Features
Average latency
3 ms
Weight & dimensions
Width
4.01" (101.8 mm)
Height
1.03" (26.1 mm)
Depth
5.79" (147 mm)
Weight
28.2 oz (800 g)
Other features
Internal
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 23:53:36
Uk has collected 1 expert review for Seagate Cheetah 400GB internal hard drive 10000 RPM 16 MB Fibre Channel but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2011-11-14 00:15:22
Seagates latest enterprise SAS bridges the gap between performance and capacity. Surely theres a trade-off somewhere here.
0%