location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Cheetah 300GB Fiber Channel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cheetah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cheetah 300GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3300655FC-10PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Cheetah 300GB Fiber Channel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 300 GB 15000 RPM Fiber Channel
  • - Server/workstation
  • - Storage drive buffer size: 16 MB
  • - 29.6 oz (839 g)
Long product name Seagate Cheetah 300GB Fiber Channel :
The short editorial description of Seagate Cheetah 300GB Fiber Channel

Cheetah 15K.5 Fibre Channel 300-GB, 16MB, 15,000 RPM
More>>>
Seagate Cheetah 300GB Fiber Channel:
The official marketing text of Seagate Cheetah 300GB Fiber Channel as supplied by the manufacturer

The Seagate Cheetah 15K.5 hard drive is the first to break the 100-MB/s sustained transfer rate barrier. These drives lead the industry in reliability, performance and value by delivering higher throughput with fewer drives than conventional 10K-RPM solutions. The Cheetah 15K.5 enterprise hard drive sets a new standard for storage cost effectiveness with an unprecedented blend of storage performance, capacity and reliability.
- 16-MB cache
- Perpendicular recording technology for maximum capacity
- Up to 125-MB/s sustained transfer rate
- 30 percent more IOPS than 10K 3.5-inch drives
- Reduced RAID rebuild times
- Highest reliability rating in the industry
- Lower total cost of ownership (TCO)

Short summary description Seagate Cheetah 300GB Fiber Channel:
This short summary of the Seagate Cheetah 300GB Fiber Channel data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Cheetah 300GB, 300 GB, 15000 RPM

Long summary description Seagate Cheetah 300GB Fiber Channel:
This is an auto-generated long summary of Seagate Cheetah 300GB Fiber Channel based on the first three specs of the first five spec groups.

Seagate Cheetah 300GB. HDD capacity: 300 GB, HDD speed: 15000 RPM

Features
HDD capacity *
300 GB
HDD speed *
15000 RPM
Interface *
Fiber Channel
Component for *
Server/workstation
Storage drive buffer size
16 MB
Read seek time
3.5 ms
Write seek time
4 ms
Features
Average latency
2 ms
Weight & dimensions
Width
4.01" (101.8 mm)
Height
1.03" (26.1 mm)
Depth
5.79" (147 mm)
Weight
29.6 oz (839 g)
Other features
Internal
Yes