location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate NL35 Series 250GB HDD 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NL35 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250GB HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3250623NS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate NL35 Series 250GB HDD 3.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 250 GB 3.5" 7200 RPM Serial ATA
  • - HDD
  • - Storage drive buffer size: 16 MB
  • - 22.4 oz (635 g)
Long product name Seagate NL35 Series 250GB HDD 3.5" Serial ATA :
The short editorial description of Seagate NL35 Series 250GB HDD 3.5" Serial ATA

250GB HDD, SATA, 16MB Buffer, 7200rpm
More>>>
Seagate NL35 Series 250GB HDD 3.5" Serial ATA:
The official marketing text of Seagate NL35 Series 250GB HDD 3.5" Serial ATA as supplied by the manufacturer

NL35 Series is a family of high-capacity, low-cost-per-GB enterprise disc drives that fills the price/performance gap between online and offline storage. NL35 Series SATA drives are stronger and smarter than other SATA drives, making them ideal for RAID-based nearline applications. Delivering the massive capacity, high reliability and RAID-friendly integration features required by capacity-intensive, 24x7 nearline applications, NL35 Series drives enable nearline RAID systems that perform more reliably and are easier to build and support.

RAID-friendly integration features increase system uptime, optimize performance and

ease management

Superior reliability enables operation in nearline RAID environments without

compromising application performance or availability

Industry's highest capacity ensures maximum scalability in dynamic, capacity-intensive

nearline RAID systems

Leverages SAS compatibility with SATA to enable tiered storage systems that can be

tuned to meet a wide range of performance and capacity points

Short summary description Seagate NL35 Series 250GB HDD 3.5" Serial ATA:
This short summary of the Seagate NL35 Series 250GB HDD 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate NL35 Series 250GB HDD, 3.5", 250 GB, 7200 RPM

Long summary description Seagate NL35 Series 250GB HDD 3.5" Serial ATA:
This is an auto-generated long summary of Seagate NL35 Series 250GB HDD 3.5" Serial ATA based on the first three specs of the first five spec groups.

Seagate NL35 Series 250GB HDD. HDD size: 3.5", HDD capacity: 250 GB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
250 GB
HDD speed *
7200 RPM
Interface *
Serial ATA
Type *
HDD
Storage drive buffer size
16 MB
Read seek time
8 ms
Write seek time
9 ms
Track to track seek time
0.8 ms
Average latency
4.16 ms
Bytes per sector
512
Start/stop cycles
50000
Mean time between failures (MTBF)
1000000 h
Power
Power consumption (typical)
9.9 W
Power consumption (standby)
1.2 W
Power consumption (idle)
7.71 W
Operating voltage
5 / 12 V
Start-up current
2.8 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
0.5 G
Non-operating vibration
5 G
Operating altitude
-2400 - 120000" (-61 - 3048 m)
Non-operating altitude
-2400 - 480000" (-61 - 12192 m)
Operating shock
63 G
Non-operating shock
300 G
Weight & dimensions
Width
4.01" (101.8 mm)
Height
1.03" (26.1 mm)
Depth
5.79" (147 mm)
Weight
22.4 oz (635 g)
Other features
Drive ready time
10 s
Brand Image Article code product Stock Price from
Seagate NL35 Series 250GB SATA 20pk 3.5" Serial ATA Seagate NL35 Series 250GB SATA 20pk 3.5" Serial ATA
(show image)
ST3250623NS?20PK NL35 Series 250GB SATA 20pk 0.00
(excl. VAT)
0 (incl. VAT)