Seagate logo

Seagate Desktop HDD DB35 7200.3 160GB Ultra ATA/100 25pk internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22372
Info modified on:
04 Apr 2025, 11:56:48
Short summary description Seagate Desktop HDD DB35 7200.3 160GB Ultra ATA/100 25pk internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:

Seagate Desktop HDD DB35 7200.3 160GB Ultra ATA/100 25pk, 160 GB, 7200 RPM, 2 MB, 3.5", Ultra-ATA/100

Long summary description Seagate Desktop HDD DB35 7200.3 160GB Ultra ATA/100 25pk internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:

Seagate Desktop HDD DB35 7200.3 160GB Ultra ATA/100 25pk. HDD capacity: 160 GB, HDD speed: 7200 RPM, Storage drive buffer size: 2 MB, HDD size: 3.5", Interface: Ultra-ATA/100

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.