Seagate logo

Seagate Desktop HDD 1000GB 3.5" SATA II internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93706
Info modified on:
07 Mar 2024, 15:34:52
Long product name Seagate Desktop HDD 1000GB 3.5" SATA II internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II:

Barracuda 1000GB 3.5" SATA II

Seagate Desktop HDD 1000GB 3.5" SATA II internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II:

Combining proven components, state-of-the-art technology and expertise in volume manufacturing, the Seagate Barracuda 7200.11 drive—the 11th generation of this award-winning desktop hard drive family—delivers 1 TB of high-performing, eco-friendly digital storage. Designed with industry-leading acoustics and power levels, and award-winning Seagate PMR technology, the Barracuda 7200.11 drive offers the ideal combination of world-class technology and lowest total cost of ownership.

Short summary description Seagate Desktop HDD 1000GB 3.5" SATA II internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II:

Seagate Desktop HDD 1000GB 3.5" SATA II, 1 TB, 7200 RPM, 32 MB, 3.5", Serial ATA II

Long summary description Seagate Desktop HDD 1000GB 3.5" SATA II internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II:

Seagate Desktop HDD 1000GB 3.5" SATA II. HDD capacity: 1 TB, HDD speed: 7200 RPM, Storage drive buffer size: 32 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.