location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Constellation Enterprise 3.5" 2 TB Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Constellation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST2000NM0051
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Constellation Enterprise 3.5" 2 TB Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 TB 3.5" 7200 RPM Serial ATA III
  • - Storage drive buffer size: 64 MB
  • - 24.7 oz (700 g)
Long product name Seagate Constellation Enterprise 3.5" 2 TB Serial ATA III :
The short editorial description of Seagate Constellation Enterprise 3.5" 2 TB Serial ATA III

Enterprise Capacity 3.5 HDD - 2TB, 7200RPM, 64MB, SATA/6GB/s, W/ FIPS
More>>>
Seagate Constellation Enterprise 3.5" 2 TB Serial ATA III:
The official marketing text of Seagate Constellation Enterprise 3.5" 2 TB Serial ATA III as supplied by the manufacturer

The Seagate Enterprise Capacity 3.5 HDD V.3 (formerly Constellation ES.3) delivers the scalability that data centers need to reliably meet their demanding growth of unstructured data.

- Highest-capacity enterprise drive, up to 4TB for maximum density server and storage solutions
- Perfect for reliable, 24×7 bulk data storage
- Predictable 7200-RPM performance even in the most rugged multi-drive SAS or SATA environments
- Best-in-class energy efficiency with low power and cooling requirements
- Protect your data and ease data disposal costs and management with the SED FIPS 140-2 option

Short summary description Seagate Constellation Enterprise 3.5" 2 TB Serial ATA III:
This short summary of the Seagate Constellation Enterprise 3.5" 2 TB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Constellation Enterprise, 3.5", 2 TB, 7200 RPM

Long summary description Seagate Constellation Enterprise 3.5" 2 TB Serial ATA III:
This is an auto-generated long summary of Seagate Constellation Enterprise 3.5" 2 TB Serial ATA III based on the first three specs of the first five spec groups.

Seagate Constellation Enterprise. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
2 TB
HDD speed *
7200 RPM
Interface *
Serial ATA III
Storage drive buffer size
64 MB
Average latency
4.16 ms
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Yes
Power
Power consumption (typical)
7.40 W
Power consumption (idle)
7.71 W
Power
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating shock
70 G
Non-operating shock
300 G
Weight & dimensions
Width
4.01" (101.8 mm)
Height
1.03" (26.1 mm)
Depth
5.79" (147 mm)
Weight
24.7 oz (700 g)
Packaging data
Quantity
1
Other features
Sustained data rate
155 MB/s
Product color
Brushed steel
Data transfer rate
6 Gbit/s
Transfer rate
600 MB/s