location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Scotch Tape Classic 50mmx66m & dispenser 2598.4" (66 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Scotch Check ‘Scotch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tape Classic 50mmx66m & dispenser
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5066R2D
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘Scotch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Scotch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2021 14:05:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Scotch Tape Classic 50mmx66m & dispenser 2598.4" (66 m) :
The short editorial description of Scotch Tape Classic 50mmx66m & dispenser 2598.4" (66 m)

Tape Classic & SS Large Dispenser, 50mmx66m, 2 rollen
More>>>
Short summary description Scotch Tape Classic 50mmx66m & dispenser 2598.4" (66 m):
This short summary of the Scotch Tape Classic 50mmx66m & dispenser 2598.4" (66 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Scotch Tape Classic 50mmx66m & dispenser, 2598.4" (66 m), 1.97" (50 mm)

Long summary description Scotch Tape Classic 50mmx66m & dispenser 2598.4" (66 m):
This is an auto-generated long summary of Scotch Tape Classic 50mmx66m & dispenser 2598.4" (66 m) based on the first three specs of the first five spec groups.

Scotch Tape Classic 50mmx66m & dispenser. Length: 2598.4" (66 m). Width: 1.97" (50 mm)

Brand Image Article code product Stock Price from
Scotch

Scotch Magic Tape 984.3" (25 m) Transparent
(show image)
81925R18 Scotch Magic Tape 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch Class Qual Tape 2598.4" (66 m) Brown
(show image)
C5066T3 Class Qual Tape 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch Clear Tape, cartonbox, 24 rol, 12mm x 33m 1299.2" (33 m)
(show image)
6001233 Clear Tape, cartonbox, 24 rol, 12mm x 33m 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch 6001933 stationery tape 1299.2" (33 m) Transparent 1 pc(s)
(show image)
6001933 6001933 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch Magic Tape, 19mmx33m, Matt 1299.2" (33 m)
(show image)
8101933 Magic Tape, 19mmx33m, Matt 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch 810 Magic Tape, 12mm x 33m 1299.2" (33 m)
(show image)
8101233 810 Magic Tape, 12mm x 33m 0.00
(excl. VAT)
0 (incl. VAT)