Scotch logo

Scotch 508 2598.4" (66 m) Transparent 10 pc(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10859
Info modified on:
29 Jun 2021, 19:57:48
Long product name Scotch 508 2598.4" (66 m) Transparent 10 pc(s):

General Purpose Economy Tape 15mm x 66m (10)

Short summary description Scotch 508 2598.4" (66 m) Transparent 10 pc(s):

Scotch 508, 2598.4" (66 m), Transparent, 0.591" (15 mm), 10 pc(s)

Long summary description Scotch 508 2598.4" (66 m) Transparent 10 pc(s):

Scotch 508. Length: 2598.4" (66 m), Product color: Transparent. Width: 0.591" (15 mm). Quantity per pack: 10 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.