location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Schmidt Spiele 58178 puzzle Jigsaw puzzle 2000 pc(s) Maps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Schmidt Spiele Check ‘Schmidt Spiele’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58178
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58178 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001504581787
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Schmidt Spiele’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Schmidt Spiele: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2024 01:09:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Schmidt Spiele 58178 puzzle Jigsaw puzzle 2000 pc(s) Maps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jigsaw puzzle
  • - Maps
  • - Recommended age (min): 12 yr(s)
  • - 2000 pc(s)
More>>>
Short summary description Schmidt Spiele 58178 puzzle Jigsaw puzzle 2000 pc(s) Maps:
This short summary of the Schmidt Spiele 58178 puzzle Jigsaw puzzle 2000 pc(s) Maps data-sheet is auto-generated and uses the product title and the first six key specs.

Schmidt Spiele 58178, 2000 pc(s), Maps, 12 yr(s)

Long summary description Schmidt Spiele 58178 puzzle Jigsaw puzzle 2000 pc(s) Maps:
This is an auto-generated long summary of Schmidt Spiele 58178 puzzle Jigsaw puzzle 2000 pc(s) Maps based on the first three specs of the first five spec groups.

Schmidt Spiele 58178. Number of puzzle pieces: 2000 pc(s). Genre: Maps, Recommended age (min): 12 yr(s). Width: 38.1" (968 mm), Height: 27.2" (692 mm)

Country Distributor
Lithuania 1 distributor(s)