location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich WILD LIFE 14716 children's toy figure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WILD LIFE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mandrill, Female With Baby
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14716
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2022 11:15:56
The date of the most recent change of the data-sheet in Icecat's system
Long product name schleich WILD LIFE 14716 children's toy figure :
The short editorial description of schleich WILD LIFE 14716 children's toy figure

Mandrills are a type of primate from the forests of Central Africa. The bright blue and red areas in their face and their yellow beards make them one of the most colorful mammals in the world.
More>>>
schleich WILD LIFE 14716 children's toy figure:
The official marketing text of schleich WILD LIFE 14716 children's toy figure as supplied by the manufacturer

Mandrills are a type of primate from the forests of Central Africa. The bright blue and red areas in their face and backsides and their yellow beards make them one of the most colorful mammals in the world. Mandrills are omnivores which feed mostly on fruit and seeds. While the females and young animals look for food in the trees, the males stay on the ground; however, they do sleep in the trees. Mandrills live in groups of up to 200 animals. - Scientific Name : Mandrillus sphinx - Conservation Status : VU - Primary Habitat : forest#subtropical - Global Home : africa

Short summary description schleich WILD LIFE 14716 children's toy figure:
This short summary of the schleich WILD LIFE 14716 children's toy figure data-sheet is auto-generated and uses the product title and the first six key specs.

schleich WILD LIFE 14716, Blue, Brown, Gray, 1 pc(s)

Long summary description schleich WILD LIFE 14716 children's toy figure:
This is an auto-generated long summary of schleich WILD LIFE 14716 children's toy figure based on the first three specs of the first five spec groups.

schleich WILD LIFE 14716. Product color: Blue, Brown, Gray. Number of products included: 1 pc(s)

Features
Product type *
Toy figure
Product color *
Blue, Brown, Gray
Suggested gender
Boy/Girl
Sound effects
No
Battery
Batteries required
No
Weight & dimensions
Width
2.56" (65 mm)
Depth
0.984" (25 mm)
Height
2.17" (55 mm)
Packaging data
Assortment of products
No
Packaging content
Number of products included
1 pc(s)
Number of pieces
1 pc(s)
Supplier features
Manufacturer
Schleich
Target audience
3.4
Assembly required
No
Commercial unit type
Consumer unit single
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Invoice unit
No
Dispatch unit
No