Sapphire logo

Sapphire 100208L graphics card GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6022
Info modified on:
04 Apr 2019, 08:34:28
Long product name Sapphire 100208L graphics card GDDR3:

HD2600 XT PCIE

Short summary description Sapphire 100208L graphics card GDDR3:

Sapphire 100208L, GDDR3, 128 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description Sapphire 100208L graphics card GDDR3:

Sapphire 100208L. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.