Sanyo logo

Sanyo PLC-XU75 data projector 2500 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42966
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
3 years warranty
Long product name Sanyo PLC-XU75 data projector 2500 ANSI lumens LCD XGA (1024x768):

PLC-XU75, XGA, 2500 ANSI lumens, 450:1, 3.1kg

Short summary description Sanyo PLC-XU75 data projector 2500 ANSI lumens LCD XGA (1024x768):

Sanyo PLC-XU75, 2500 ANSI lumens, LCD, XGA (1024x768), 450:1, 1.4/12.6, 85%

Long summary description Sanyo PLC-XU75 data projector 2500 ANSI lumens LCD XGA (1024x768):

Sanyo PLC-XU75. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 1500 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 22.5 - 27 mm. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.