location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk Standard SDHC, 8GB Class 4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard SDHC, 8GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDSDB-8192-E11 show
Show alternative article codes used in the online market place
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2023 14:44:58
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 years
Long product name SanDisk Standard SDHC, 8GB Class 4 :
The short editorial description of SanDisk Standard SDHC, 8GB Class 4

Secure Digital Card 8GB
More>>>
Short summary description SanDisk Standard SDHC, 8GB Class 4:
This short summary of the SanDisk Standard SDHC, 8GB Class 4 data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk Standard SDHC, 8GB, 8 GB, SDHC, Class 4

Long summary description SanDisk Standard SDHC, 8GB Class 4:
This is an auto-generated long summary of SanDisk Standard SDHC, 8GB Class 4 based on the first three specs of the first five spec groups.

SanDisk Standard SDHC, 8GB. Capacity: 8 GB, Flash card type: SDHC, Flash memory class: Class 4

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 18:54:46
Uk has collected 1 expert review for SanDisk Standard SDHC, 8GB Class 4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
T3.com
Updated:
2011-10-29 09:14:14
The only trouble is downloading enough choons to fit onto the cards Considering weve had one of each for close to a week now, were surprised its taken SanDisk this long to formally introduce the 16GB microSDHC and M2 memory cards today, after month...
Good That theyre the worlds largest, The easy transfer process...
Bad They get lost easily as theyre so darn small, Not enough mobiles can take 16GB cards yet...
Bottom line If you use your mobile phone as an MP3 player, grab one of these...
100%
dpexpert.com.au
Updated:
2011-11-13 23:08:18
These are two clever variations on SD and Micro SD memory cards. The Micro card is a conventional memory medium for mobile phones and Sandisk’s MP3 players, but in this package it comes with a tiny card reader that plugs straight into a USB socket, ob...
Good There is evidence of brilliant lateral thinking in these memory cards. Most PCs and laptops these days have readily accessible USB ports, and now the camera or MP3 files can be transferred without cables of any sort.
Bad The hinge on the Plus card is small. This looks like the weak point in the design – but that is something that can only be tested with extended use. The price is high, compared, for example with the Ultra II SDHC card bundled with the Sandisk USB ca...
Bottom line These two new forms of memory cards are clever adaptations of the standard SD and Micro SD media. We have been using the SD Plus card in a compact camera we are testing and we found it a boon to be able to whip the card from the camera and push it stra...
0%
tomshardware.co.uk
Updated:
2015-10-28 10:31:43
With rated write performance as high as 10 MB/s and capacities as high as 32 GB, there's plenty of choice in the microSDHC marketplace. Do the contenders actually hit their performance targets? Interestingly, some of them are actually quite a bit bette...
0%
Pocketnow.com
Updated:
2011-09-23 18:54:44
Have you ever considered how much storage would be enough for your needs? As technology evolves to offer more, the demand for storage grows at the same pace. SanDisk claims to answer those needs with their continuously evolving storage cards that c...
Good Works with most current microSD compatible devices, Faster than microSD, Includes adapters that allow it to serve other media card type needs...
Bad Pricey, Easy to loose, microSDHC format may not be supported by your device...
Bottom line What do I think about it? Well, with an average capacity of either 2,000 MP3 songs, 19,000 JPEG images or 40 hours of MP4 video packed on my phone, my separate MP3 player has somehow disappeared! I dont think anybody would complain about having the...
80%
ld2.ciol.com
Updated:
2011-09-23 18:54:45
W e had reviewed a couple of Kingston SDHC cards in our October 2007 issue. What was absent then were the microSD and miniSD SDHC cards, even though devices such as N95 that can use them were present. Now, Sandisk has released a microSDHC card wi...
90%
storagereview.com
Updated:
2011-10-29 09:14:12
SanDisk makes a family of microSDHC cards, ideal for mobile phones and other small electronics, in capacities of 4GB, 8GB, 16GB and 32GB. As those smartphone owners of something other than the iPhone consider replacing the generally paltry storage car...
Bottom line When it comes to making a storage buying decision for your smartphone or mobile media devices price is generally the first factor considered, but performance should be considered too. Even little gains in media loads and access to files makes the mobi...
0%
about.com
Updated:
2011-10-29 09:14:13
The SanDisk 16GB MicroSD HC is a high-capacity card designed to work with a range of portable devices, including music players, cell phones and digital cameras that feature a microSD slot. With a speed rating of Class 2, the card is supposed to be at t...
90%
skatter.com
Updated:
2011-10-29 09:14:13
While the famous iPhone doesn’t offer storage expansion, just about every other smartphone on the market support microSDHC cards. SanDisk recently sent us a 16GB microSDHC card. Although there was only about 14.8GB of usable space due to formatting, it...
0%
mobilitysite.com
Updated:
2011-10-29 09:14:13
I still remember my first computer storage device, an external hard drive for a Mac Plus. It was the size of a small VCR, held 20MB and it seemed like it was more storage then anyone would ever need until the end of time. This last week I have been te...
0%
geardiary.com
Updated:
2011-10-29 09:14:14
I remember only a few years ago the SD card was considered small. If you were to say that now people would laugh at you. microSD is where it’s at, and Sandisk has achieved what to me seems impossible: a 16GB microSDHC card. If there was ever any evi...
0%
treocentral.com
Updated:
2011-10-29 09:14:17
For music, pictures, and other storage-intensive files, nothing beats interchangeable memory chips. Fill ‘em up, stash ‘em in your pockets, and select what you want to view or listen to. For Centro, this means “micro” SD or micro...
Good High capacity, Adapter included for use in fullsized SD card slots, Tiny size, Readerwriter includes dust cover...
Bad Tiny micro cards are easily lost or misplaced, Centro reports incorrect capacity, though it honors the full amount. Risky if you ask me, Windows XP Pro (SP2) also cannot deal with SDHC higher capacity without a bugfix.
Bottom line For music, pictures, and other storage-intensive files, nothing beats interchangeable memory chips. Fill ‘em up, stash ‘em in your pockets, and select what you want to view or listen to. For Centro, this means “micro” SD or micro...
40%
technogog.com
Updated:
2014-11-02 11:05:27
The microSD card has become synonymous with mobile phone memory card really. If you have a phone chances are you have a microSD card in it for storage. With the wide availability and selection of apps today, most likely you'll be looking to upgrade your s...
Good Performs over rated speeds...
Bad A bit pricey...
Bottom line It's a microSD card, there's not much to really say about it.The card does perform above the rated specs which is something nice to see for sure.The one issue I have with this card is the price, coming in at almost $50, it's a bit expensive when compared...
80%
androidcentral.com
Updated:
2016-12-29 23:44:15
That little empty slot inside your Galaxy S3 is just waiting to be filled by a high capacity microSD card – what are you waiting for?The Samsung Galaxy S III (S3) has been lauded in the press, praised here at Android Central and generally loved by its...
Bottom line There really is no downside to buying the SanDisk microSDHC memory card. It doubles your capacity to carry music, videos and photos with you, it works well, it is fast and it is not too expensive.Buy it nowSanDisk 16GB microSDHC CardBuy Now $11.95Other st...
0%
Brand Image Article code product Stock Price from
SanDisk

SanDisk Extreme Ducati Edition SD Plus 4GB
(show image)
SDSDPX3-004G-ED1 Extreme Ducati Edition SD Plus 4GB 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk Ultra II SD Video HD Card 4GB
(show image)
SDSDHV-004G-E15 Ultra II SD Video HD Card 4GB 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk Ultra II SD Video HD Card 8GB
(show image)
SDSDHV-008G-E15 Ultra II SD Video HD Card 8GB 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk 4GB SDHC Class 2
(show image)
SDSDB-4096-E11 4GB SDHC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)