location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung W1 MP3 player 4 GB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YP-W1AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085178489
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 01:02:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung W1 MP3 player 4 GB White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MP3 player
  • - Flash memory 4 GB
  • - Audio formats supported: FLAC, MP3, OGG, WMA
  • - Continuous audio playback time: 17 h
Long product name Samsung W1 MP3 player 4 GB White :
The short editorial description of Samsung W1 MP3 player 4 GB White

MP3 Player Samsung YP-W1 white Ready for a workout with your favorite songs, but loaded from your ...
More>>>
Short summary description Samsung W1 MP3 player 4 GB White:
This short summary of the Samsung W1 MP3 player 4 GB White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung W1, MP3 player, 4 GB, 0.476 oz (13.5 g), White

Long summary description Samsung W1 MP3 player 4 GB White:
This is an auto-generated long summary of Samsung W1 MP3 player 4 GB White based on the first three specs of the first five spec groups.

Samsung W1. Type: MP3 player. Total storage capacity: 4 GB. Continuous audio playback time: 17 h. Weight: 0.476 oz (13.5 g). Product color: White

Performance
Type *
MP3 player
Design
Product color *
White
Storage
Player media type *
Flash memory
Total storage capacity *
4 GB
Music memory capacity (songs)
1000
Display
Display *
No
Touchscreen *
No
File formats
Audio formats supported *
FLAC, MP3, OGG, WMA
Audio
Built-in speaker(s) *
No
Camera
Built-in camera *
No
Power
Rechargeable *
Yes
Battery recharge time
2 h
Continuous audio playback time *
17 h
Weight & dimensions
Weight
0.476 oz (13.5 g)
Depth
0.524" (13.3 mm)
Height
1.7" (43.1 mm)
Width
1.28" (32.5 mm)
Other features
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:26:54
Uk has collected 9 expert reviews for Samsung W1 MP3 player 4 GB White and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
Digitaltrends.com
Updated:
2013-09-04 08:55:14
We had high hopes for the $50 Samsung Muse. Though Apple is the only big name in MP3 players these days, Samsung has been making decent music devices for a couple years now. This audio player is an iPod Shuffle-style device – a small, light clip on with l...
Good Affordable price, 2x storage of iPod Shuffle, Decent audio, Can sync music from a smartphone or PC...
Bad Low storage capacity, Need a Samsung phone for all features, Loading individual tracks is a challenge...
Bottom line People who are into iPod shuffle-type MP3 players should dig the $50 Samsung Muse. You get a small, light, clip-able device that delivers decent audio, which is all you need. The fact that it can sync music from a smartphone as well as a PC is a nice bo...
70%
techwelike.com
Updated:
2015-12-09 09:21:03
Do you remember the days when you would carry around an MP3 players and your phone at the same time? I do because I still do; the main reason is because I didn't want to waste my battery life just listening to music. Now everyone uses their phone as an MP...
0%