Samsung logo

Samsung Galaxy Chromebook Go Intel® Celeron® N N4500 14" HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21753
Info modified on:
15 Jan 2025, 17:22:07
Short summary description Samsung Galaxy Chromebook Go Intel® Celeron® N N4500 14" HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver:

Samsung Galaxy Chromebook Go, Intel® Celeron® N, 1.1 GHz, 14", 1366 x 768 pixels, 4 GB, 32 GB

Long summary description Samsung Galaxy Chromebook Go Intel® Celeron® N N4500 14" HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver:

Samsung Galaxy Chromebook Go. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4500, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Mobile network generation: 4G. Operating system installed: ChromeOS. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.