location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WMN4277SE TV mount/stand 77" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMN4277SE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMN4277SE show
Show alternative article codes used in the online market place
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2024 10:30:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung WMN4277SE TV mount/stand 77" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Minimum screen size: 42" Maximum screen size: 77" Wall
  • - Minimum VESA mount: 15.7 x 15.7" (400 x 400 mm) Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm)
  • - Number of displays supported: 1
  • - Black
Long product name Samsung WMN4277SE TV mount/stand 77" Black :
The short editorial description of Samsung WMN4277SE TV mount/stand 77" Black

VESA 400x400, 465.0 x 460.0 x 24.5 mm, black
More>>>
Samsung WMN4277SE TV mount/stand 77" Black:
The official marketing text of Samsung WMN4277SE TV mount/stand 77" Black as supplied by the manufacturer

A wall mount with superior flexibility for optimal viewing.

Short summary description Samsung WMN4277SE TV mount/stand 77" Black:
This short summary of the Samsung WMN4277SE TV mount/stand 77" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WMN4277SE, 42", 77", 15.7 x 15.7" (400 x 400 mm), 15.7 x 15.7" (400 x 400 mm), Black

Long summary description Samsung WMN4277SE TV mount/stand 77" Black:
This is an auto-generated long summary of Samsung WMN4277SE TV mount/stand 77" Black based on the first three specs of the first five spec groups.

Samsung WMN4277SE. Minimum screen size: 42", Maximum screen size: 77", Minimum VESA mount: 15.7 x 15.7" (400 x 400 mm), Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm). Distance to the wall (min): 0.965" (2.45 cm). Product color: Black

Mounting
Minimum screen size
42"
Maximum screen size *
77"
Minimum VESA mount *
15.7 x 15.7" (400 x 400 mm)
Maximum VESA mount *
15.7 x 15.7" (400 x 400 mm)
Panel mounting interface
400 x 400 mm
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Tilt adjustment
No
Distance to the wall (min)
0.965" (2.45 cm)
Design
Product color *
Black
Technical details
Quantity per pack
1 pc(s)
Orientation
Landscape
Weight & dimensions
Width
18.3" (465 mm)
Depth (min)
0.965" (2.45 cm)
Height
18.1" (460 mm)
Weight
12.1 lbs (5.5 kg)
Packaging data
Quantity per pack
1 pair(s)
Country Distributor
United Kingdom 1 distributor(s)