Samsung logo

Samsung Bluetooth headset black WEP180 OAP Wireless

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114766
Info modified on:
12 Nov 2019, 15:23:44
Long product name Samsung Bluetooth headset black WEP180 OAP Wireless:

Bluetooth Headset WEP180

Samsung Bluetooth headset black WEP180 OAP Wireless:

The Samsung WEP180 Bluetooth headset provides wireless voice connection with a low-profile, stylish and functional design. Universally compatible with all Bluetooth enabled-phones, PDAs and other Bluetooth-enabled devices. The Samsung WEP180 Bluetooth Headset features Bluetooth version 2.0, excellent audio quality, small size, ergonomic comfort and multi-function button to control Bluetooth Headset functions.

Short summary description Samsung Bluetooth headset black WEP180 OAP Wireless:

Samsung Bluetooth headset black WEP180 OAP, Wireless, 0.388 oz (11 g), Headset

Long summary description Samsung Bluetooth headset black WEP180 OAP Wireless:

Samsung Bluetooth headset black WEP180 OAP. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 0.388 oz (11 g)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.