Samsung logo

Samsung UN55C6300SF 54.6" Full HD Wi-Fi

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98869
Info modified on:
02 Dec 2020, 14:41:53
Long product name Samsung UN55C6300SF 54.6" Full HD Wi-Fi:

55", 1920 x 1080, 4000000:1, 15W x 2, Wi-Fi, LAN, Anynet+, 2xUSB, 4xHDMI, ATSC/Clear QAM, PIP

Samsung UN55C6300SF 54.6" Full HD Wi-Fi:

Sync media from multiple devices with AllShare

AllShare AllShare™ syncs your digital devices so you can enjoy music, movies and photos from your PC, camera and mobile devices, on your larger TV screen. Connects you to multiple PCs, as well.

Reduce blur with Auto Motion Plus 120Hz

Auto Motion Plus Auto Motion Plus 120Hz™ brings action movies and sports to life in the living room, thanks to frame-to-frame smooth motion. This technology eliminates motion blur by calculating the image and inserting it, creating a non-repetitive transition from one frame to the next.

Images pop with Mega Dynamic Contrast Ratio

Mega Dynamic Contrast Ratio Mega Dynamic Contrast Ratio provides crisp images with sharper details so that scenes pop off the screen. This dynamic contrast ratio yields a pure prism of color - from the deepest blacks - to the brightest whites.

Ultra Slim Design (1.18" deep)

Slim Design The latest HDTV technology inside an innovative, razor-thin design - only 1.18" deep. These ultra-slim LED TVs are supported by a unique stand and crystal-clear neck, and conveniently fit in any room, allowing more room for other electronic "toys" and equipment.

Smart light sensor reduces energy

Energy Efficient Unique light sensor measures the intensity of a room’s light and automatically adjusts screen brightness. If the ambient light is sunny, the picture shines brighter; in darker surroundings, the intensity is reduced.

Ultra Clear Panel reduces reflections

Ultra Clear Panel Ultra Clear Panel absorbs the available light in a room whether it’s from natural or mechanical sources, and eliminates reflections. Colors are more vibrant, blacks are deeper and contrast is enhanced.

Sharp images and bright colors with Full HD 1080p

Full HD In the 1920x1080 full high definition resolution, 1,080 horizontal lines create sharp details and crystal-clear, smooth motion for the brightest, boldest colors and realistic picture.

Short summary description Samsung UN55C6300SF 54.6" Full HD Wi-Fi:

Samsung UN55C6300SF, 54.6", 1920 x 1080 pixels, Full HD, Wi-Fi, ATSC

Long summary description Samsung UN55C6300SF 54.6" Full HD Wi-Fi:

Samsung UN55C6300SF. Display diagonal: 54.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.