location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE48H4200AW 48" HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE48H4200AW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE48H4200A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086205344
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE48H4200AW 48" HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 48"
  • - HD 1366 x 768 pixels 16:9
  • - CMR (Clear Motion Rate) 100
  • - DVB-C, DVB-T
  • - VESA mounting 400 x 400 mm
  • - 41 W
More>>>
Short summary description Samsung UE48H4200AW 48" HD Black:
This short summary of the Samsung UE48H4200AW 48" HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE48H4200AW, 48", 1366 x 768 pixels, HD, DVB-C, DVB-T, Black

Long summary description Samsung UE48H4200AW 48" HD Black:
This is an auto-generated long summary of Samsung UE48H4200AW 48" HD Black based on the first three specs of the first five spec groups.

Samsung UE48H4200AW. Display diagonal: 48", Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Display
Display diagonal *
48"
HD type *
HD
Screen shape *
Flat
Native aspect ratio *
16:9
Supported video modes
720p
Supported graphics resolutions
1366 x 768, 1280 x 720 (HD 720)
Motion interpolation technology *
CMR (Clear Motion Rate) 100
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
47.6" (121 cm)
TV tuner
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart TV *
No
Internet TV *
No
Timeshift
No
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Audio decoders
Dolby Digital, DTS, Dolby Digital Plus, Dolby Pulse, DTS Premium Sound 5.1
Network
Wi-Fi *
No
Ethernet LAN *
No
Wi-Fi Direct
No
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
On/off switch
Yes
Performance
Picture processing technology
Samsung Wide Color Enhancer
USB recording
No
Ports & interfaces
Mobile High-Definition Link (MHL)
No
PC in (D-Sub) *
No
DVI port
No
USB 2.0 ports quantity *
1
Ports & interfaces
Digital audio optical out
1
SCART ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Management features
Voice control
No
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
41 W
Power consumption (standby) *
0.3 W
Power consumption (max)
82 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
42.6" (1083.2 mm)
Depth (with stand)
8.03" (203.9 mm)
Height (with stand)
26.7" (677 mm)
Weight (with stand)
22.5 lbs (10.2 kg)
Width (without stand)
42.6" (1083.2 mm)
Depth (without stand)
3.58" (90.9 mm)
Height (without stand)
25.1" (637.8 mm)
Weight (without stand)
20.1 lbs (9.1 kg)
Packaging data
Manual
Yes
Package width
50.9" (1292 mm)
Package depth
6.1" (155 mm)
Package height
28.3" (720 mm)
Package weight
30.9 lbs (14 kg)
Packaging content
Handheld remote control
Yes
Other features
3D
No
Motion control
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
57 kWh
Built-in camera
No
Face detection
No