Samsung logo

Samsung Series 7 UE43TU7100UXTK TV 43" 4K Ultra HD Smart TV Wi-Fi Carbon, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Samsung
Product views:
101194
Info modified on:
02 Mar 2021, 09:39:44
Short summary description Samsung Series 7 UE43TU7100UXTK TV 43" 4K Ultra HD Smart TV Wi-Fi Carbon, Silver:

Samsung Series 7 UE43TU7100UXTK, 43", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Carbon, Silver

Long summary description Samsung Series 7 UE43TU7100UXTK TV 43" 4K Ultra HD Smart TV Wi-Fi Carbon, Silver:

Samsung Series 7 UE43TU7100UXTK. Display diagonal: 43", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi. Product color: Carbon, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.