location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE40KU6400 40" 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE40KU6400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE40KU6400UXZT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088292687
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:27:52
The date of the most recent change of the data-sheet in Icecat's system
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE40KU6400 40" 4K Ultra HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 40" LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 1500
  • - DVB-C, DVB-T2
  • - Smart TV Screen mirroring
  • - Wi-Fi Ethernet LAN Bluetooth
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 200 x 200 mm
  • - 62 W
More>>>
Short summary description Samsung UE40KU6400 40" 4K Ultra HD Smart TV Wi-Fi Silver:
This short summary of the Samsung UE40KU6400 40" 4K Ultra HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE40KU6400, 40", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE40KU6400 40" 4K Ultra HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of Samsung UE40KU6400 40" 4K Ultra HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

Samsung UE40KU6400. Display diagonal: 40", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Display
Display diagonal *
40"
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1500
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
39.4" (100 cm)
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Timeshift
Yes
Screen mirroring
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital Plus
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Design
Product color *
Silver
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Performance
Game mode
Yes
Video formats supported
H.265
Backlight dimming technology
Local Dimming
High Dynamic Range (HDR) supported *
Yes
Ports & interfaces
PC in (D-Sub) *
No
Ports & interfaces
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Digital audio optical out
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
Power
Power consumption (typical) *
62 W
Power consumption (standby) *
0.3 W
Power consumption (max)
125 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
35.7" (905.7 mm)
Depth (with stand)
10.4" (264.2 mm)
Height (with stand)
22.8" (578.9 mm)
Width (without stand)
35.7" (905.7 mm)
Depth (without stand)
2.15" (54.6 mm)
Height (without stand)
20.5" (520.6 mm)
Weight (without stand)
25.4 lbs (11.5 kg)
Packaging content
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
86 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2017-01-16 01:50:29
Uk has collected 2 expert reviews for Samsung UE40KU6400 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
eurogamer.net
Updated:
2017-01-16 01:50:29
Well, in this case the key compromise comes with how HDR is handled. While the KU6400 supports playback of high dynamic range content, it's also clear that it lacks the necessary features to display it as intended. This makes the KU6400 a poor choice for...
Bottom line Overall, this is a great 4K screen for the money, doubling up as a solid, outsize PC monitor and as a UHD TV geared towards gaming. The combination of deep blacks, accurate colours, and low input lag delivers an excellent experience overall where playing...
0%
Brand Image Article code product Stock Price from
Samsung Series 7 UE40NU7122 40" 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 7 UE40NU7122 40" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE40NU7122KXXH UE40NU7122 0.00
(excl. VAT)
0 (incl. VAT)