location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE40JU6510U 40" 4K Ultra HD Smart TV Wi-Fi White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE40JU6510U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE40JU6510UXZT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086641906
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:09:08
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE40JU6510UXZT user manual (11.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environment Information (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Networked Standby Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE40JU6510U 40" 4K Ultra HD Smart TV Wi-Fi White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Curved 40" LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 1100
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 62 W
Long product name Samsung UE40JU6510U 40" 4K Ultra HD Smart TV Wi-Fi White :
The short editorial description of Samsung UE40JU6510U 40" 4K Ultra HD Smart TV Wi-Fi White

40" Curved 4K UHD Smart LED TV, 3840 x 2160, 4x HDMI, 3x USB, WiFi Direct, DLNA, MHL, DVB-T2/C/S2, CI+(1.3), Potenza Audio 20W RMS, 8.1kg, White
More>>>
Samsung UE40JU6510U 40" 4K Ultra HD Smart TV Wi-Fi White:
The official marketing text of Samsung UE40JU6510U 40" 4K Ultra HD Smart TV Wi-Fi White as supplied by the manufacturer

- Experience the perfect Curved UHD entertainment with 1100 PQI
- Enjoy UHD streaming, catch-up and games services
- Immerse in great picture quality all the time
- Enhance your viewing with UHD upscaling

Immerse in a curved TV experience
Samsung’s revolutionary curved TV makes you feel as though you are right in the middle of the excitement. The UHD screen is curved at the right angle to provide the best viewing distance for your living room, and gives you uniform and balanced viewing from all areas of the screen.

Lifelike viewing with Auto Depth Enhancer
Images come to life with Samsung’s Auto Depth Enhancer. By applying different levels of contrast enhancement to different areas on the screen, your entertainment is more immersive. Cinematic shots, from majestic mountains to sweeping panoramas, will seem even more breathtaking.

The most superior UHD picture quality experience
With picture quality that offers four times the detail of Full HD, the JU6500 produces stunningly bright and clearer images. Thanks to PurColour technology, even the most vibrant colours blaze to life as everything shown on the screen is expressed with richer true-to-life tones.

Enjoy faster UHD streaming, catch-up and games services
Use the latest apps to access the best UHD content on Netflix and Amazon with further providers coming soon. Instantly search for content making it faster to find the programs and movies you want while you are still watching TV.

Enhance clarity with brilliant UHD Upscaling
Samsung’s unique UHD experience gets you closer to the action. Enjoy stunningly sharp images and amazing clarity thanks to Samsung’s innovative UHD Upscaling technology. It converts lower resolution content – such as live TV – to a level of detail that’s four times better than Full HD.

Your TV and mobile devices in perfect sync
Samsung Easy Sharing makes it easy to share content between your TV and mobile. Whether it’s a fun video or that must-see TV show Samsung Smart TV picks up the signal when your device is close and seamlessly plays the content perfect for the big screen. It works the other way around, too, so you can move about your house while viewing your favourite content on your device.

Powerful Quad Core performance
Thanks to a powerful Quad Core processor, your Samsung Smart TV offers enhanced performance. Enjoy faster multitasking and switch between content and web browsing. Also, you’ll notice smoother experience when interacting with your TV.

Short summary description Samsung UE40JU6510U 40" 4K Ultra HD Smart TV Wi-Fi White:
This short summary of the Samsung UE40JU6510U 40" 4K Ultra HD Smart TV Wi-Fi White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE40JU6510U, 40", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, White

Long summary description Samsung UE40JU6510U 40" 4K Ultra HD Smart TV Wi-Fi White:
This is an auto-generated long summary of Samsung UE40JU6510U 40" 4K Ultra HD Smart TV Wi-Fi White based on the first three specs of the first five spec groups.

Samsung UE40JU6510U. Display diagonal: 40", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: White

Display
Display diagonal *
40"
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Curved
Native aspect ratio *
16:9
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1100
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
39.8" (101 cm)
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Smart modes
Game, Sports
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, DTS, Dolby Digital Plus, DTS Premium Sound 5.1, DTS Studio Sound
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product color *
White
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Performance
Game mode
Yes
Teletext function
Yes
Video formats supported
H.265
24p support
Yes
Processor cores
4
BD Wise
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
Mobile High-Definition Link (MHL)
Yes
HDCP
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Voice control
Yes
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
62 W
Power consumption (standby) *
0.3 W
Power consumption (max)
132 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
36.2" (918.5 mm)
Depth (with stand)
11.7" (296.2 mm)
Height (with stand)
23.1" (587.6 mm)
Weight (with stand)
22.5 lbs (10.2 kg)
Width (without stand)
36.2" (918.5 mm)
Depth (without stand)
4.1" (104.2 mm)
Height (without stand)
21.1" (536.4 mm)
Weight (without stand)
17.9 lbs (8.1 kg)
Packaging data
Quick start guide
Yes
Manual
Yes
Package width
40.5" (1028 mm)
Package depth
6.77" (172 mm)
Package height
23.5" (596 mm)
Package weight
27.6 lbs (12.5 kg)
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
86 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Brand Image Article code product Stock Price from
Samsung Series 7 UE40NU7122 40" 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 7 UE40NU7122 40" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE40NU7122KXXH UE40NU7122 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE65MU6400U 65" 4K Ultra HD Smart TV Wi-Fi Black, Silver Samsung UE65MU6400U 65" 4K Ultra HD Smart TV Wi-Fi Black, Silver
(show image)
UE65MU6400UXZT UE65MU6400U 0.00
(excl. VAT)
0 (incl. VAT)