Samsung logo

Samsung UE32B7090WP 32" Full HD Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176865
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE32B7090WP 32" Full HD Wi-Fi Black:

Samsung UE32B7090WP, 32", 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Black

Long summary description Samsung UE32B7090WP 32" Full HD Wi-Fi Black:

Samsung UE32B7090WP. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.